EN
  • EN
  • DE

2-6437630-9

Part No 2-6437630-9
Manufacturer TE Connectivity
Catalog Rocker Switches
Description FLD29BLACK04=ROCKER ACTION SWITC / Rocker Switch SPDT 6A (AC) 125 V Panel Mount, Snap-In
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Rocker Switches
Mfr TE Connectivity ALCOSWITCH Switches
Series FLD
Package Bulk
Mounting Type Panel Mount, Snap-In
Circuit SPDT
Switch Function On-On
Current Rating (Amps) 6A (AC)
Voltage Rating - AC 125 V
Actuator Type Concave (Standard V)
Color - Actuator/Cap Black
Actuator Marking No Marking
Termination Style Solder Lug
Panel Cutout Dimensions Rectangular - 15.90mm x 13.00mm
Mechanical Life 100,000 Cycles
Electrical Life 50,000 Cycles
Base Product Number 6437630
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.50.9065
Other Names 2266-2-6437630-9,FLD29BLACK04
Standard Package 100
Win Source Part Number 1069149-2-6437630-9
Ultra Librarian 3D Model Ultra Librarian 2-6437630-9 CAD Model

Description

This SPDT rocker switch from TE Connectivity ALCOSWITCH Switches is designed for panel mount, snap-in installation.

  • Manufacturer: TE Connectivity ALCOSWITCH Switches
  • Switch Type: Rocker Switch
  • Configuration: SPDT
  • Mounting Type: Panel Mount, Snap-In
  • Actuator Type: Concave
  • Actuator Marking: Standard V
  • Switch Function: On-On
  • Voltage Rating: 125V AC
  • Electrical Life: 50,000 cycles
  • Mechanical Life: 100,000 cycles
  • Current Rating: 6A (AC)
  • Termination Style: Solder Lug
  • Color: Black
  • Illumination: None
  • Panel Cutout Dimensions: Rectangular - 15.90mm x 13.00mm
  • Series: FLD series
  • Packaging: Bulk
  • Alternative Parts: 1571100-2, TIGB51-6S-BL-NBL, TIGB5B-6S-BL-NBL, TIGC5B-6S-BL-NBL, TRD13F10WL04, E101J1AQE2, E101J1AV2QE2, E108J1AV2QE2, A101J61ZQ0004, M2018TJW01-GA-1A, 300SP1J1BLKM6QEFLD29-BLACK04, and FLD29BLACK04

You May Also Be Interested in

NKK Switches
SWITCH ROCKER SPST 6A 250V
Need more? Email Us
NKK Switches
SWITCH ROCKER DPDT 0.4VA 28V
Need more? Email Us
Carling Technologies
SWITCH ROCKER DPST 20A 12V
Need more? Email Us
NKK Switches
SWITCH ROCKER DPDT 0.4VA 28V
Need more? Email Us
NKK Switches
SWITCH ROCKER SPST 15A 125V
Need more? Email Us
NKK Switches
SWITCH ROCKER DPDT 5A 125V
Need more? Email Us
NKK Switches
SWITCH ROCKER SPST 15A 125V
Need more? Email Us
Carling Technologies
SWITCH ROCKER SPST 15A 125V
Need more? Email Us
NKK Switches
SWITCH ROCKER SPST 10A 125V
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess