EN
  • EN
  • DE

2-2308350-9

Part No 2-2308350-9
Manufacturer TE Connectivity
Catalog D - Sub Connectors
Description CRIMP BARREL19 / Connector Crimp Barrel For D-Sub Backshell
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>D-Sub, D-Shaped Connectors - Accessories
Mfr TE Connectivity AMP Connectors
Package Box
Accessory Type Crimp Barrel
For Use With/Related Products D-Sub Backshell
Base Product Number 2308350
RoHS Status RoHS non-compliant
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8538.90.8180
Other Names 2266-2-2308350-9,A125326
Standard Package 1
Win Source Part Number 1035882-2-2308350-9
Ultra Librarian 3D Model Ultra Librarian 2-2308350-9 CAD Model

Description

This crimp barrel accessory is designed for use with D-Sub backshells. TE Connectivity AMP Connectors

  • Application: D-Sub Backshells
  • Package Type: Box
  • RoHS Compliant: No
  • REACH: Affected
  • HTSUS Code: 8538.90.8180
  • MSL Level: Not Applicable

You May Also Be Interested in

NorComp Inc.
ASSY SCREWLOCK 4-40 FEMALE .312\
Need more? Email Us
NorComp Inc.
ASSY SCREWLOCK 4-40 FEMALE .156\
Need more? Email Us
HARTING
CONN JACKSCREW 4-40
Need more? Email Us
HARTING
DSUB-SCREW-LOCK-FE-UNC/M3-13MM
Need more? Email Us
Amphenol
DSUB MALE SCREW LOCK
Need more? Email Us
Positronic
CONN D-SUB RCPT 25P PNL MT CRIMP
Lowest to $25.6285
TE Connectivity
CONN D-SUB SCREWLOCK FEMALE .050
Need more? Email Us
Amphenol FCI
CONN D-SUB RCPT 9POS R/A SOLDER
Lowest to $1.3311
HARTING
CONN D-SUB RCPT 9POS VERT SOLDER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess