EN
  • EN
  • DE

1939351-1

Part No 1939351-1
Manufacturer TE Connectivity
Catalog Unclassified
Description 1.0 SEALED RECEPTACLE CONTACT SN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr TE Connectivity AMP Connectors
Series *
Package Tape & Reel
Product Status Active
Base Product Number 1939351
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
Win Source Part Number 1363030-1939351-1
Ultra Librarian 3D Model Ultra Librarian 1939351-1 CAD Model

Description

The 1939351-1 is a product manufactured by TE Connectivity. While categorized as unclassified, information suggests it's a connector component, specifically a contact within a connector assembly. TE Connectivity is a global manufacturer known for its extensive range of connectivity and sensor solutions.

Applications

  • Wire-to-Board Connections: Connecting wires to printed circuit boards (PCBs).
  • Signal Transmission: Used in systems requiring reliable signal transfer.
  • Power Distribution: Providing connections for power supply within electronic devices.
  • Data Communication: Utilized in data cables and communication equipment.

Features

  • Crimp Termination: Designed for crimp termination, providing a secure and reliable connection.
  • High Conductivity Material: Typically made from copper alloy to ensure excellent electrical conductivity.
  • Durable Plating: Features plating (e.g., tin or gold) to resist corrosion and improve conductivity.
  • Precision Manufacturing: Manufactured to tight tolerances for optimal performance.

Benefits

  • Reliable Connection: Crimp termination provides a robust and long-lasting connection.
  • Improved Signal Integrity: High conductivity materials minimize signal loss.
  • Corrosion Resistance: Plating protects against environmental factors, extending the lifespan of the connection.
  • Easy Installation: Crimp termination allows for quick and efficient assembly.

Additional Details

The specific application and performance characteristics of the 1939351-1 contact depend on the connector housing and system in which it is used. Considerations include the wire gauge compatibility, voltage rating, current rating, and operating temperature. Detailed specifications are available in the official TE Connectivity datasheet for this part number. This contact is an integral part of ensuring reliable electrical connections in various electronic systems, from automotive applications to industrial equipment and consumer electronics.

You May Also Be Interested in

NXP / Nexperia
IC SMART E-ID PLMC SOT500-2
Need more? Email Us
Texas Instruments
PROTOTYPE
Need more? Email Us
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
Brady Corporation
B401 10X14 RED/BLK/WHT DANGER
Need more? Email Us
Texas Instruments
POSITIVE - VOLTAGE REGULATOR
Lowest to $0.5737
Texas Instruments
PROTOTYPE
Need more? Email Us
Phoenix Contact
SURGE PROTECTIVE DEVICE 240V
Need more? Email Us
Semikron
IGBT,Six-Pack,1200V,50A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.1996 $50.8980
615+ $0.1638 $100.7370
950+ $0.1587 $150.7650
1,305+ $0.1536 $200.4480
1,685+ $0.1485 $250.2225
2,255+ $0.1331 $300.1405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,444 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess