Products specifications Report Issue?

Category Switches - Slide Switches
Mfr TE Connectivity
Series MSS
Package Bulk
Product Status Obsolete
Circuit 6PDT
Contact Timing Shorting (MBB)
Switch Function On-On
Current Rating (Amps) 0.4VA (AC/DC)
Voltage Rating - AC 20 V
Voltage Rating - DC 20 V
Actuator Type Standard
Actuator Length 6.00mm
Contact Material Copper Alloy
Contact Finish Gold
Mounting Type Through Hole
Termination Style PC Pin
Features Epoxy Sealed Terminals
Temperature Range - Operating -20°C ~ 85°C
Actuator Material Polyoxymethylene (Acetal) (POM)
Switch Travel 2.00mm
Mechanical Life 15,000 Cycles
Electrical Life 15,000 Cycles
Operating Force 600gf
Base Product Number 1825271
Standard Package 150 pcs
MSL Level Not Applicable
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.50.9050
Win Source Part Number 905607-1825271-2
Ultra Librarian 3D Model Ultra Librarian 1825271-2 CAD Model

Description

The MSS series slide switch is a high-quality switch designed for various applications.

  • Series: MSS series
  • Terminals: Epoxy sealed
  • Circuit Configuration: 6PDT
  • Contact Timing: Shorting (MBB)
  • Function: On-On
  • Actuator Type: Standard
  • Actuator Length: 6.00mm
  • Switch Travel: 2.00mm
  • Electrical Life: 15,000 cycles
  • Operating Force: 600gf
  • Mechanical Life: 15,000 cycles
  • Mounting: Through hole
  • Temperature Range: -20°C to 85°C
  • Contact Finish: Gold
  • Contact Material: Copper alloy

You May Also Be Interested in

TE Connectivity
SWITCH SLIDE DPDT 300MA 115V
Need more? Email Us
ECAD model for 1825011-7
C&K Components
SWITCH SLIDE SPDT 0.4VA 20V
Lowest to $18.2480
ECAD model for ES01MSABE
NKK Switches
ULTRA MINIATURE SLIDE/PC / Slide Switch DPDT Through Hole
Need more? Email Us
ECAD model for SS22SDP4
ALPS Electric
Switch Slide SPDT Side Slide 0.1A 12VDC 10000Cycles PC Pins Bracket Mount/Through Hole Bulk
Need more? Email Us
ECAD model for SSSS914500
CW Industries
SWITCH SLIDE DP3T 11A 125V
Need more? Email Us
ECAD model for G-1128S-0055
NKK Switches
MINIATURE SLIDE
Need more? Email Us
ECAD model for MS13ANG03
NKK Switches
SWITCH SLIDE DPDT 100MA 30V
Need more? Email Us
ECAD model for SS22SDP2LC
ALPS Electric
Switch Slide SP3T Top Slide 0.3A 6VDC 10000Cycles PC Pins Thru-Hole Bulk
Lowest to $0.3687
ECAD model for SSSS211900
C&K Components
SWITCH SLIDE DPDT 4A 125V
Need more? Email Us
ECAD model for L212132MV02QE

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2542 $58.5756
42+ $2.6701 $112.1442
65+ $2.5866 $168.1290
90+ $2.5032 $225.2880
116+ $2.4198 $280.6968
155+ $2.1694 $336.2570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,899 pieces
MOQ: 18 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention