EN
  • EN
  • DE

LT1330CSW#PBF

Part No LT1330CSW#PBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX 5VRS232 W/3VLOGIC 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/5
Duplex Full
Receiver Hysteresis 400mV
Data Rate 250KBd
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-SOIC
Win Source Part Number 129637-LT1330CSW#PBF
Ultra Librarian 3D Model Ultra Librarian LT1330CSW#PBF CAD Model

Description

Product Overview: LT1330CSW#PBF

The LT1330CSW#PBF is a versatile and robust integrated circuit from Linear Technology, designed to facilitate serial communication in a variety of electronic applications. This multi-protocol transceiver is a key component for systems requiring high-speed, bidirectional communication through industry-standard interfaces.

Key Features

  • Multi-Protocol Capability: The LT1330CSW#PBF supports multiple serial communication protocols, including RS232, RS485, and RS422, making it a highly adaptable solution for different communication needs.
  • High-Speed Operation: This transceiver is capable of operating at high speeds, ensuring efficient data transmission for time-sensitive applications.
  • Low-Power Consumption: Designed with power efficiency in mind, the LT1330CSW#PBF helps to minimize energy usage, making it suitable for battery-powered devices or energy-conscious designs.
  • Enhanced Electrostatic Discharge (ESD) Protection: The device features built-in ESD protection circuitry, safeguarding the transceiver against static electricity and other transient voltage spikes.

Applications

The LT1330CSW#PBF is ideal for a wide range of applications, including but not limited to:

  • Industrial control systems
  • Data acquisition units
  • Point-of-sale terminals
  • Networked communication devices

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1330CSW#PBF is no exception. This product is manufactured to meet high standards of performance and reliability, ensuring that it can withstand the rigors of demanding industrial environments.

Technical Specifications

  • Package: The device comes in a 24-pin SW package.
  • Temperature Range: It operates over an industrial temperature range, making it suitable for a variety of challenging conditions.
  • Supply Voltage: The transceiver is designed to work with a single 5V power supply, simplifying power management in mixed-voltage systems.

In conclusion, the LT1330CSW#PBF from Linear Technology is a high-quality, multi-protocol serial transceiver that offers a blend of performance, efficiency, and reliability. Whether for industrial automation, data communication, or any other application requiring robust serial data transmission, this product stands as a compelling choice for designers and engineers alike.

You May Also Be Interested in

Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess