Products specifications Report Issue?

Category Connectors, Interconnects - Memory Connectors - Inline Module Sockets
Mfr TE Connectivity AMP Connectors
Package Tray
Connector Style SODIMM
Number of Positions 144
Memory Type DDR2 SDRAM
Mounting Type Surface Mount
Insertion Angle Right Angle
Features Board Guide, Latches
Mounting Feature Normal, Standard - Top
Card Thickness 0.039" (1.00mm)
Height 0.205" (5.20mm)
Color Natural
Contact Finish Gold
Contact Finish Thickness 24.8µin (0.63µm)
Base Product Number 1735251
Standard Package 240
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1338348-1735251-2
Ultra Librarian 3D Model Ultra Librarian 1735251-2 CAD Model

Description

The TE Connectivity AMP Connectors 1735251-2 is a high-quality inline module socket that is designed for use with DDR2 SDRAM memory types.

  • Manufacturer: TE Connectivity AMP Connectors
  • Product: 1735251-2
  • Memory Type: DDR2 SDRAM
  • Positions: 144
  • Package: 240
  • Color: Natural
  • Features: Board guide and latches
  • Connector Style: SODIMM
  • Mounting Feature: Normal, standard - top
  • Card Thickness: 0.039" (1.00mm)
  • Height: 0.205" (5.20mm)
  • Insertion Angle: Right Angle
  • Contact Finish: Gold
  • Contact Finish Thickness: 24.8μin (0.63μm)

You May Also Be Interested in

TE Connectivity
CONN SKT SODIMM 200POS R/A SMD
Lowest to $18.1621
ECAD model for 1612922-1
TE Connectivity
CONN SKT SODIMM 200POS SMD
Lowest to $10.5329
ECAD model for 1827236-4
TE Connectivity
CONN SKT SODIMM 144POS SMD
Need more? Email Us
ECAD model for 3-390112-1
TE Connectivity
DDR5 DIMM BLACK HSG AND BLACK LA
Lowest to $8.7777
ECAD model for 2-2355626-1
TE Connectivity
CONN SKT DIMM 288POS PCB
Need more? Email Us
ECAD model for 2308107-4
TE Connectivity
CONN SKT DIMM 288POS PCB
Need more? Email Us
ECAD model for 2308107-6
TE Connectivity
CONN SKT DIMM 288POS SMD
Need more? Email Us
ECAD model for 2199155-3
TE Connectivity
CONN SKT SODIMM 200POS R/A SMD / 200 Position SODIMM DDR2 SDRAM Socket Surface Mount, Right Angle
Lowest to $3.8304
ECAD model for 1565917-4
JAE Electronics
CONN SKT SODIMM 204POS R/A SMD
Lowest to $16.6440
ECAD model for MM80-204B1-1

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.2860 $65.7200
48+ $2.6962 $129.4176
75+ $2.6117 $195.8775
103+ $2.5276 $260.3428
133+ $2.4434 $324.9722
178+ $2.1906 $389.9268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,523 pieces
In Stock: 3,512 pieces Factory Stock: 11 pieces
MOQ: 20 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention