EN
  • EN
  • DE

1718230-1

Part No 1718230-1
Manufacturer TE Connectivity
Catalog Circular Connectors - Housings
Description CONN RCPT HSNG MALE 7POS PNL MNT / 7 Position Circular Connector Receptacle Housing Panel Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors>Circular Connector Housings
Manufacturer TE Connectivity Deutsch Connectors
Packaging Bulk
Connector Type Receptacle Housing
Type For Male Pins
Number of Positions 7
Contact Type Crimp
Contact Size 1.5mm
Mounting Panel Mount
Mounting Feature Bulkhead - Rear Side Nut
Fastening Type Bayonet Lock
Orientation A
Shell Material Polybutylene Terephthalate (PBT), Glass Filled
Housing Color Black
Ingress Protection IP67/IP69K - Dust Tight, Water Resistant, Waterproof
Material Flammability Rating UL94 HB
Shielding Unshielded
Note Contacts Not Included
Contact Shape Circular
Temperature Range - Operating -40°C ~ 120°C
Base Product Number 1718230
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.6000
Other Part Number 1718230-1-ND,A106636,17182301,-1718230-1-LSI,-1718230-1-CSI,-1718230-1-SI
Standard Package 450
Win Source Part Number 1334566-1718230-1
Ultra Librarian 3D Model Ultra Librarian 1718230-1 CAD Model

Description

The TE Connectivity Deutsch Connectors 1334566-1718230-1 is a bulk receptacle housing circular connector for male pins.

  • Positions: 7
  • Contact Type: Crimp
  • Fastening: Bayonet Lock
  • Connector Type: Panel Mount
  • Housing Color: Black
  • Flammability Rating: UL94 HB
  • Shielding: Unshielded
  • Ingress Protection: IP67/IP69K (Dust Tight, Water-Resistant, Waterproof)
  • Shell Material: Polybutylene Terephthalate (PBT), Glass Filled
  • Temperature Range: -40°C to 120°C
  • Mounting Feature: Rear Side Nut Bulkhead
  • Contacts: Not Included

You May Also Be Interested in

TE Connectivity
Circular Plastic Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC 17-3 RCPT ASYREV SEX UV
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
Circular Connector, 14 Contact(s
Need more? Email Us
TE Connectivity
RECP ASM
Need more? Email Us
TE Connectivity
Circular Plastic Connectors
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess