Products specifications Report Issue?

Category Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
Mfr TE Connectivity AMP Connectors
Series -
Package Tray
Product Status Active
Connector Style Receptacle with Cage, Ganged (2x1)
Connector Type SFP
Number of Positions 40 (20 x 2)
Mounting Type Through Hole, Right Angle
Termination Solder
Features Board Guide, EMI Shielded
Contact Finish -
Contact Finish Thickness -
Base Product Number 1658391
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1363558-1658391-2
Ultra Librarian 3D Model Ultra Librarian 1658391-2 CAD Model

Description

The TE Connectivity AMP Connectors offers a pluggable connector assembly with the part number 1363558-1658391-2.

  • Connector Type: SFP
  • Positions: 40 (20 x 2)
  • Mounting Type: Through-Hole, Right-Angle
  • Shielding: EMI Shielded
  • Packaging: Tray
  • Product Status: Active
  • Manufacturer: TE Connectivity AMP Connectors

You May Also Be Interested in

Molex, LLC
CONN QSFD DD RCPT 76P SLD RA SMD
Lowest to $13.3970
ECAD model for 2027180100
Pulse
Need more? Email Us
ECAD model for SFPP-3110-L
TE Connectivity
Quick Reference Guide | CONN SFP+ RCPT W/CAGE 2X2 80P RA
Need more? Email Us
ECAD model for 2007637-5
Pulse
Need more? Email Us
ECAD model for SFP0-3030-L
Pulse
Need more? Email Us
ECAD model for SFP0-3000-L
Amphenol
CONN RCPT SAS VERT
Lowest to $33.8846
ECAD model for 10123071-001C-TRLF
Pulse
Need more? Email Us
ECAD model for SFP004-L
3M
Need more? Email Us
ECAD model for SBR-ST-29-H-ML
3M
Need more? Email Us
ECAD model for SBH-ST-29-SA-ML

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention