EN
  • EN
  • DE

1623777-6

Part No 1623777-6
Manufacturer TE Connectivity
Catalog Through Hole Resistors
Description Res Thick Film 200 Ohm 5% 7W ±100ppm/°C Molded TO-220 RDL Thru-Hole Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package Radial
Composition Power resistor, Thick Film
Depth 2.54 mm
ELV Compliant
Height 25.4 mm
Lead Pitch 12.7 mm
Length 19.05 mm
Max Operating Temperature 125 °C
Max Power Dissipation 7 W
Military Standard Not
Min Operating Temperature -55 °C
Mount Radial, Through Hole
Number of Resistors 1
Number of Terminations 2
Packaging Bulk
Power Rating 7 W
Radiation Hardening No
Resistance 200 Ω
RoHS Compliant
Temperature Coefficient 100 ppm/°C
Termination Radial
Tolerance 5 %
Voltage Rating 300 V
Width 2.54 mm
Win Source Part Number 1140313-1623777-6
Categories Through Hole Resistors
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1623777-6 CAD Model

Description

The 1623777-6 power resistor is a high-quality component manufactured by TE Connectivity.

  • Resistance: 200 Ω
  • Power Rating: 7 W
  • Tolerance: 5%
  • Temperature Coefficient: 100 ppm/°C
  • Package: Radial
  • Mounting Type: Through Hole
  • Lead Pitch: 12.7 mm
  • Number of Terminations: 2
  • Length: 19.05 mm
  • Width: 2.54 mm
  • Height: 25.4 mm
  • Depth: 2.54 mm
  • RoHS: Compliant
  • ELV: Compliant
  • Supply and Demand Status: Limited

You May Also Be Interested in

Bourns Inc.
RES 0.2 OHM 1% 20W TO220-2
Lowest to $13.9090
Yageo
RES 220 OHM 5% 1/4W AXIAL
Lowest to $0.0381
Yageo
RES 10K OHM 1% 2W AXIAL
Lowest to $0.1090
Welwyn Components Limited
RES 10K OHM 3W 5% AXIAL
Need more? Email Us
Yageo
RES 15K OHM 5% 2W AXIAL
Lowest to $0.1363
Vishay
RES 1K OHM 1/2W 5% AXIAL
Lowest to $0.1773
Ohmite
RES 1K OHM 5% 10W AXIAL
Lowest to $3.0510
Caddock Electronics Inc.
RES 75 OHM 1% 15W TO126
Lowest to $9.5454
Yageo
RES 100K OHM 5% 1/4W AXIAL
Lowest to $0.0183

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess