EN
  • EN
  • DE

1612828-1

Part No 1612828-1
Manufacturer TE Connectivity
Catalog OEM Parts (0 - 9)
Description Universal Power Module (For use with Z-PACK 2mm HM Z-PACK HS3 Z-PACK HM-Zd and MULTI GIG RT2J)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Keyed Yes
Orientation Right Angle
RoHS Non-Compliant
Win Source Part Number 1034880-1612828-1
Categories OEM Parts(0-9)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1612828-1 CAD Model

Description

The 1612828-1 is a robust and reliable connector component manufactured by TE Connectivity. This particular part is engineered to provide secure and stable electrical connections in a variety of applications. TE Connectivity is a well-known leader in the connectivity and sensor solutions industry, and the 1612828-1 reflects their commitment to high-quality and dependable performance.

Applications:

  • Industrial automation systems
  • Robotics
  • Power distribution units
  • Control panels
  • Telecommunications equipment

Features:

  • Durable construction for harsh environments
  • High-conductivity materials ensuring minimal signal loss
  • Secure locking mechanisms to prevent accidental disconnections
  • Compact design for space-saving integration
  • RoHS compliant, adhering to environmental standards

Benefits:

  • Enhanced system reliability due to secure connections
  • Reduced downtime and maintenance costs with durable components
  • Improved signal integrity for optimal performance
  • Easy installation and integration into existing systems
  • Long-term cost savings through robust design and minimal failures

Additional Details:

The 1612828-1 connector is often used in applications requiring a high degree of reliability and durability. Its design ensures stable connections even under vibration and mechanical stress. The specific technical specifications can vary depending on the exact configuration, but generally include details on voltage rating, current rating, contact resistance, and operating temperature range. Consult the TE Connectivity datasheet for precise electrical and mechanical characteristics. The connector body is typically constructed from high-grade plastic or metal alloys chosen for their strength, heat resistance, and chemical resistance, making it suitable for a wide array of industrial environments.

Proper installation practices are recommended to maximize the performance and longevity of the 1612828-1 connector. This includes using appropriate crimping tools and following TE Connectivity's recommended assembly procedures. Regular inspection of connections is also advisable, particularly in high-stress applications, to ensure ongoing reliability. By utilizing this connector, engineers and technicians can build robust and dependable systems capable of withstanding challenging operational conditions.

You May Also Be Interested in

Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Renesas Electronics America
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess