EN
  • EN
  • DE

1408343-1

Part No 1408343-1
Manufacturer TE Connectivity
Catalog Coaxial Connectors (RF) - Adapters
Description CONN ADAPT SMA PLUG TO QMA JACK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1310166-1408343-1
Manufacturer TE Connectivity AMP Connectors
Category Connectors, Interconnects > Coaxial Connectors (RF) > Coaxial Connector (RF) Adapters
Packaging Bulk
Part Status Obsolete
Adapter Type Plug to Jack
Conversion Type Between Series
Adapter Series SMA to QMA
Center Gender Female to Male
Convert From (Adapter End) SMA Plug, Male Pin
Convert To (Adapter End) QMA Jack, Female Socket
Impedance 50 Ohms
Style Straight
Mounting Type Free Hanging (In-Line)
Ultra Librarian 3D Model Ultra Librarian 1408343-1 CAD Model

Description

Adapter Coaxial Connector SMA Plug, Male Pin To QMA Jack, Female Socket 50 Ohms

You May Also Be Interested in

TYCLON
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Plug, Male Pin To 2.92mm (OS-2.9) Jack, Female Socket 50 Ohms
Need more? Email Us
TYCLON
an In/Between Series Adaptors . This connector is suitable for various high-frequency applications. It features a impedance Mismatch, and has a rated voltage of AC 150V, ensures a high insulation resistance (1000MΩ(Min.) at DC 500V), a low contact resistance (5 mΩ(Max.). Withstanding temperatures from -40 to +85°C. The contact is made of Brass/Phosphor Bronze/Gold Plating, while the body is Brass/Nickel Plating.
Need more? Email Us
TYCLON
Adapter Coaxial Connector BNC Plug, Male Pin To BNC Jack, Female Socket (2) 50 Ohms
Need more? Email Us
TYCLON
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Plug, Male Pin To 2.4mm (APC-2.4, OS-50) Jack, Female Socket 50 Ohms
Need more? Email Us
TYCLON
Adapter Coaxial Connector N Plug, Male Pin To 7/16 Jack, Female Socket 50 Ohms
Need more? Email Us
TYCLON
Adapter Coaxial Connector 3.5mm Plug, Male Pin To 3.5mm Jack, Female Socket 50 Ohms
Need more? Email Us
TYCLON
Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket (2) 50 Ohms
Need more? Email Us
TYCLON
an BNC75Ω adaptor connector. This connector is suitable for various high-frequency applications. It features a impedance 75Ω, operates up to 3GHz, and has a rated voltage of AC 500V, ensures a high insulation resistance (1000MΩ(Min.) at DC 500V), a low contact resistance (3 mΩ(Max.). Withstanding temperatures from -40 to +85°C. The contact is made of Brass/Gold Plating, while the body is Brass/Nickel Plating.
Need more? Email Us
TYCLON
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Jack, Female Socket To 2.92mm (OS-2.9) Jack, Female Socket 50 Ohms
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess