EN
  • EN
  • DE

1-917781-1

Part No 1-917781-1
Manufacturer TE Connectivity
Catalog OEM Parts (0 - 9)
Description 2.5mm Signal Double Lock Connector
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Circuit Application Signal
Color Natural
Connector System Wire-to-Board
Connector Type Header, Receptacle, Tab
Contact Current Rating 3 A
Contact Finish Thickness - Mating 800 nm
Contact Material Brass
Contact Plating Tin
Contact Shape Square
Contact Style Straight
Current Rating 3 A
Flammability Rating UL94 V-0
Height 9.8 mm
Housing Color Natural
Housing Material Nylon
Length 10 mm
Mating Post Length 4.572 mm
Mating Retention With
Maximum Operating Temperature 221 °C
Min Operating Temperature -22 °C
Mount Through Hole
Number of Contacts 3
Number of Positions 3
Number of Rows 1
Operating Supply Voltage 250 V
Orientation Vertical
Packaging Box
PCB Mount Alignment With
PCB Mounting Orientation Vertical
PCB Mount Retention With
PCB Thickness 1.6002 mm
Pitch 2.5 mm
Plating Thickness 800 nm
RoHS Non-Compliant
Sealable No
Tail Length 3.2 mm
Termination Solder
Underplate Material Copper
Win Source Part Number 1070475-1-917781-1
Categories OEM Parts(0-9)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1-917781-1 CAD Model

Description

The TE Connectivity 1070475-1-917781-1 is a 3-position header connector with a pitch of 2.5 mm.

  • Positions: 3
  • Pitch: 2.5 mm
  • Application: Wire-to-Board
  • Current Rating: 3 A
  • Maximum Operating Voltage: 250 V
  • Orientation: Vertical
  • Compliance: RoHS

You May Also Be Interested in

Dell
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2379 $58.2855
590+ $0.1964 $115.8760
915+ $0.1894 $173.3010
1,260+ $0.1836 $231.3360
1,625+ $0.1779 $289.0875
2,175+ $0.1594 $346.6950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess