EN
  • EN
  • DE

1-1337494-0

Part No 1-1337494-0
Manufacturer TE Connectivity
Catalog Coaxial Connectors (RF) - Assemblies
Description CONN BNC JACK R/A 50 OHM PCB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001056-1-1337494-0
Win Source Part Number Cross
Manufacturer TE Connectivity AMP Connectors
Category Connectors, Interconnects Coaxial Connectors (RF) Coaxial Connector (RF) Assemblies
Series ZDC, Greenpar
Package Bulk
Product Status Obsolete
Connector Type Jack, Female Socket
Contact Termination Solder
Shield Termination Solder
Impedance 50Ohm
Ultra Librarian 3D Model Ultra Librarian 1-1337494-0 CAD Model

Description

The TE Connectivity 1-1337494-0 is a coaxial cable assembly designed for radio frequency (RF) applications. It provides a reliable connection for transmitting high-frequency signals in various communication systems. TE Connectivity is a leading global provider of connectivity and sensor solutions, known for its high-quality and innovative products.

Applications

  • Wireless communication systems.
  • Telecommunications equipment.
  • Radar systems.
  • Test and measurement equipment.
  • Broadcast equipment.

Features

  • High-quality coaxial cable for optimal signal transmission.
  • Precision connectors for secure and reliable connections.
  • Durable construction for long-lasting performance.
  • Low signal loss to maintain signal integrity.
  • Designed to meet industry standards for RF performance.

Benefits

  • Ensures reliable signal transmission in RF applications.
  • Minimizes signal loss for improved performance.
  • Provides a secure and stable connection.
  • Reduces downtime due to connection failures.
  • Offers long-term cost savings through durable and reliable performance.

Additional Details

The 1-1337494-0 coaxial cable assembly is designed for use in applications requiring high-frequency signal transmission. Its construction minimizes signal loss and ensures signal integrity, which is crucial for optimal system performance. The connectors are designed for secure and reliable mating, reducing the risk of connection failures. It is vital to handle coaxial cable assemblies with care to avoid damage to the cable or connectors, which can degrade performance. Proper installation and maintenance are essential for long-term reliability.

This cable assembly is compatible with a range of RF equipment and systems. It is often used in telecommunications infrastructure, wireless networks, and aerospace applications. The assembly meets strict quality control standards to ensure consistent performance. Engineers and technicians rely on this coaxial cable assembly for its robust design and ease of use. The TE Connectivity 1-1337494-0 is a standard component in many RF systems, demonstrating its widespread acceptance and reliability within the industry.

You May Also Be Interested in

Samtec Inc.
CONN MCX JACK STR 75 OHM PCB
Lowest to $4.6568
Hirose Electric Co Ltd
CONN RECEPT BNC 75OHM R/A PCB
Lowest to $11.2344
LEMO
CONN TRIAX PLUG STR 50OHM SOLDER
Need more? Email Us
Amphenol-RF Division
CONN BNC JACK STR 50 OHM PCB
Lowest to $5.8209
Linx Technologies Inc.
BNC CONNECTOR RIGHT ANGLE JACK,
Lowest to $7.3256
Pasternack Enterprises, Inc.
SHV Jack Connector Solder Attach
Lowest to $96.7015
Linx Technologies Inc.
CONN UMC JACK STR SMD
Lowest to $0.8441
Molex, LLC
SMPM PLUG EDGE MNT 50 OHM FULL D
Lowest to $11.6418
Hirose Electric Co Ltd
CONN UMC PLUG R/A 75 OHM SOLDER
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess