EN
  • EN
  • DE

IL3585E

Part No IL3585E
Manufacturer TDK InvenSense
Catalog Interface - Specialized
Description "Very High Speed Isolated RS485 Transceiver, Wide SOIC"
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOIC
Data Rate 40 Mbps
Height 2.5 mm
Interface RS-485
Lead Free Lead Free
Length 10.5 mm
Max Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 3 V
Mount Surface Mount
Number of Drivers 1
Number of Pins 16
Number of Receivers 1
Number of Transceivers 1
Number of Transmitters 1
Operating Supply Voltage 5 V
Output Current 1 mA
Pulse Width Distortion (PWD) 2 ns
REACH SVHC No SVHC
RoHS Compliant
Width 7.62 mm
Win Source Part Number 1143764-IL3585E
Categories Interface - Specialized
Manufacturer TDK InvenSense
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IL3585E CAD Model

Description

The IL3585E is a high-quality interface specialized product from TDK InvenSense.

  • Length: 10.5 mm
  • Width: 7.62 mm
  • Height: 2.5 mm
  • Operating Supply Voltage: 5 V
  • Data Rate: 40 Mbps
  • Interface: RS-485
  • Drivers, Receivers, Transmitters: 1/1/1
  • Pulse Width Distortion (PWD): 2 ns
  • Output Current: 1 mA
  • Mounting Type: Surface Mount
  • Lead Free: Yes
  • RoHS: Compliant
  • Supply and Demand Status: Limited

You May Also Be Interested in

Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Altera
Specialized RoHS
Lowest to $10.1866
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0000 $54.0000
21+ $4.9231 $103.3851
32+ $4.7693 $152.6176
44+ $4.6154 $203.0776
57+ $4.4616 $254.3112
75+ $4.0000 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess