EN
  • EN
  • DE

VLS252012T-2R2M1R3LC

Part No VLS252012T-2R2M1R3LC
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors,Coils,Chokes
Family Fixed Inductors
Manufacturer TDK Corporation
Win Source Part Number 408223-VLS252012T-2R2M1R3LC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VLS252012T-2R2M1R3LC CAD Model

Description

The VLS252012T-2R2M1R3LC is a wire-wound inductor manufactured by TDK Corporation. It is designed for applications requiring a compact size and specific inductance value.

Applications

  • Mobile Phones: Used in power supply circuits and RF applications.
  • Wireless Communication Devices: Filtering and impedance matching in wireless modules.
  • Digital Audio Players: Power management and signal processing.
  • DC-DC Converters: Energy storage and ripple filtering.
  • High-Frequency Circuits: Impedance matching and filtering in RF circuits.

Features

  • Small Size: Dimensions of 2.5 x 2.0 x 1.2 mm contribute to compact designs.
  • Inductance Value: 2.2 μH inductance for specific circuit requirements.
  • Rated Current: Designed to handle a certain level of current.
  • Low DC Resistance: Improves efficiency by minimizing power loss.
  • Operating Temperature: Wide operating temperature range.

Benefits

  • Miniaturization: Enables smaller and more compact electronic devices.
  • Improved Efficiency: Low DCR reduces power consumption.
  • Stable Performance: Consistent performance across temperature variations.
  • Reduced Size and Weight: Contributes to overall device weight reduction.
  • Optimal Inductance: Provides the necessary inductance for specific circuit functions.

Additional Details

The VLS252012T-2R2M1R3LC is a magnetically shielded inductor, minimizing interference with surrounding components. The "LC" in the part number likely indicates low core loss characteristics which improve performance at higher frequencies. This inductor is designed for surface mount technology (SMT) and is suitable for automated assembly processes. Detailed specifications such as the exact rated current, DC resistance, and Q-factor can be found in the official TDK datasheet.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 110NH 150MA 2.7OHM SMD
Need more? Email Us
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess