EN
  • EN
  • DE

VLS252010MNT-2R2M-1

Part No VLS252010MNT-2R2M-1
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors,Coils,Chokes
Family Fixed Inductors
Manufacturer TDK Corporation
Win Source Part Number 408218-VLS252010MNT-2R2M-1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VLS252010MNT-2R2M-1 CAD Model

Description

The VLS252010MNT-2R2M-1 is a wire-wound inductor manufactured by TDK Corporation, designed for power inductor applications. This component is characterized by its compact dimensions and stable inductance properties, even under varying temperatures and currents. These features make it a reliable choice for electronic devices where space is constrained and consistent performance is crucial.

Applications

      
  • DC-DC converters
  •   
  • Power supplies for portable devices
  •   
  • Noise filters
  •   
  • Buck and boost converters
  •   
  • General power management circuits

Features

      
  • Compact size: 2.5 x 2.0 x 1.0 mm
  •   
  • Magnetically shielded structure
  •   
  • Excellent inductance stability over temperature variations
  •   
  • High current capability
  •   
  • RoHS compliant

Benefits

      
  • Reduced board space due to its compact design.
  •   
  • Stable performance in varying temperature environments ensures consistent operation.
  •   
  • Minimized electromagnetic interference (EMI) thanks to the shielded construction.
  •   
  • Improved power efficiency due to low DC resistance.
  •   
  • Environmentally friendly due to RoHS compliance.

Technical Specifications

  Inductance: 2.2 μH
  Tolerance: ±20%
  DC Resistance (DCR): 0.095 Ω (typical)
  Rated Current (Irms): 0.8 A
  Saturation Current (Isat): 0.85 A
  Operating Temperature Range: -40°C to +125°C (including self-temperature rise)

The VLS252010MNT-2R2M-1 inductor is manufactured using high-quality materials and precise manufacturing techniques to ensure stable electrical performance and long-term reliability. The shielded construction helps minimize electromagnetic interference, making it suitable for use in sensitive electronic applications. The small size and high current capability make it an ideal choice for power circuit applications in space-constrained devices.

You May Also Be Interested in

Pulse
CLOSED MAGNETIC CIRCUIT TYPEMOLD
Need more? Email Us
Pulse
FIXED IND 55UH 7A 17 MOHM TH
Need more? Email Us
Pulse
FIXED IND 7.8UH 7.5A 18 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 3.3NH 1A 50 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 15UH 1.6A 55 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 35.6UH 5A 23 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess