EN
  • EN
  • DE

LQP03TNR10J02D

Part No LQP03TNR10J02D
Manufacturer Murata Electronics North America
Catalog Fixed Inductors
Description FIXED IND 100NH 80MA 10 OHM SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer Murata Electronics North America
Packaging Reel - TR
Status Active
Type Thin Film
Material - Core Non-Magnetic
Inductance 100nH
Tolerance ±5%
Current Rating 80mA
DC Resistance (DCR) 10 Ohm Max
Q @ Freq 8 @ 300MHz
Frequency - Self Resonant 900MHz
Temperature Range - Operating -55°C to 125°C
Frequency - Test 300MHz
Mounting SMD (SMT)
Case / Package 0201 (0603 Metric)
Height - Seated (Max) 0.013" (0.33mm)
Win Source Part Number 1057350-LQP03TNR10J02D
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LQP03TNR10J02D CAD Model

Description

The LQP03TNR10J02D is a high-frequency inductor manufactured by Murata Electronics North America. It's part of the LQP03TN series, known for its small size and excellent high-frequency characteristics, making it ideal for various applications in miniaturized electronic devices.

Applications

      
  • High-frequency circuits
  •   
  • Mobile communication devices (smartphones, tablets)
  •   
  • Wireless LAN modules
  •   
  • Bluetooth modules
  •   
  • RF filters
  •   
  • Impedance matching circuits

Features

      
  • Small Size: 0201 (0.6 x 0.3mm) size allows for high-density mounting.
  •   
  • High Q Value: Provides excellent high-frequency characteristics, reducing signal loss.
  •   
  • Tight Tolerance: Ensures stable performance in demanding applications.
  •   
  • Excellent SRF: High Self-Resonant Frequency.
  •   
  • RoHS Compliant: Environmentally friendly.

Benefits

      
  • Miniaturization: Enables the design of smaller and more compact electronic devices.
  •   
  • Improved Performance: High Q value minimizes signal loss, leading to better overall circuit performance.
  •   
  • Stable Operation: Tight tolerance ensures consistent and reliable performance across different devices.
  •   
  • Reduced Power Consumption: Efficient energy transfer due to high Q characteristics.
  •   
  • Easy Integration: Designed for surface mount technology (SMT), simplifying the assembly process.

Technical Specifications

The LQP03TNR10J02D has an inductance value of 0.1 nH with a tolerance of ±5%. It features a high Q value, typically in the range of 12 at a test frequency of 500 MHz. Its Self-Resonant Frequency (SRF) is notably high, contributing to its excellent high-frequency performance. The operating temperature range typically spans from -55°C to +125°C, ensuring stable operation in diverse environmental conditions. This inductor is designed for surface mount technology (SMT) and comes in a 0201 package size. It’s ideal for applications demanding miniature components with high-frequency performance and tight tolerance.

You May Also Be Interested in

Pulse
FIXED IND 4.7UH 13.6A 13.5 MOHM
Need more? Email Us
Pulse
FIXED IND 70UH 3A 52 MOHM TH
Need more? Email Us
Pulse
FIXED IND 55UH 7A 17 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND
Need more? Email Us
Pulse
FIXED IND 3.3NH 1A 50 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 35.6UH 5A 23 MOHM TH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
10,420+ $0.0048 $50.0160
25,645+ $0.0039 $100.0155
39,475+ $0.0038 $150.0050
54,055+ $0.0037 $200.0035
69,445+ $0.0036 $250.0020
93,750+ $0.0032 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,712 pieces
MOQ: 10420 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess