EN
  • EN
  • DE

VLP8040T-2R2N

Part No VLP8040T-2R2N
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description FIXED IND 2.2UH 6.2A 15 MOHM SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Type Wirewound
Material - Core Ferrite
Inductance 2.2μH
Tolerance ±30%
Current Rating 6.2A
Current - Saturation 6.7A
DC Resistance (DCR) 15 mOhm Max
Temperature Range - Operating -40°C to 105°C
Frequency - Test 100kHz
Mounting SMD (SMT)
Height - Seated (Max) 0.157" (4.00mm)
Win Source Part Number 036343-VLP8040T-2R2N
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VLP8040T-2R2N CAD Model

Description

The VLP8040T-2R2N is a wire-wound power inductor manufactured by TDK Corporation, suitable for use in DC-DC converters and power management applications where a compact, high-performance inductor is required.

Applications

      
  • DC-DC converters in consumer electronics
  •   
  • Power supplies for solid state drives (SSDs)
  •   
  • Voltage regulators in portable devices
  •   
  • Point-of-Load (POL) converters
  •   
  • Power management in various electronic circuits

Features

      
  • Compact Size: 8.0 x 8.0 x 4.0 mm dimensions
  •   
  • Inductance: 2.2 µH
  •   
  • Low DC Resistance (DCR): Reduces power loss and improves efficiency
  •   
  • Shielded Construction: Minimizes electromagnetic interference (EMI)
  •   
  • Operating Temperature Range: Typically -40°C to +125°C (check datasheet)
  •   
  • RoHS Compliant: Environmentally friendly, lead-free

Benefits

      
  • Improved Power Efficiency: Low DCR minimizes energy dissipation, enhancing battery life in portable devices
  •   
  • Reduced Electromagnetic Interference: Shielded construction prevents interference with nearby components
  •   
  • Space-Saving Design: Compact size allows for higher component density on circuit boards
  •   
  • Reliable Performance: Stable operation across a wide temperature range
  •   
  • Simplified Assembly: Surface-mount design facilitates automated manufacturing processes

Additional Details

The VLP8040T-2R2N inductor uses a ferrite core material. The shielded construction is achieved through a magnetic resin that encapsulates the coil to contain the magnetic field and minimize EMI. The "2R2N" designation indicates a 2.2 µH inductance value with a specific tolerance. Consult the datasheet for precise electrical characteristics and performance curves.

Specific Electrical Characteristics:

      
  • Inductance: 2.2 µH (measured at a specified frequency, typically 1 MHz)
  •   
  • DC Resistance (DCR): Refer to the datasheet for the specific DCR value.
  •   
  • Saturation Current (Isat): Consult the datasheet.
  •   
  • Rated Current (Irms): Consult the datasheet for the Irms value.

You May Also Be Interested in

Pulse
FIXED IND 70UH 3A 52 MOHM TH
Need more? Email Us
Pulse
FIXED IND 220NH 8.5A 8 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 220UH 1.5A 420 MOHM TH
Need more? Email Us
Pulse
FIXED IND 10UH 5A 25 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND
Need more? Email Us
Pulse
CLOSED MAGNETIC CIRCUIT TYPEMOLD
Need more? Email Us
Pulse
FIXED IND 4.7UH 13.6A 13.5 MOHM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3927 $58.9050
360+ $0.3222 $115.9920
560+ $0.3119 $174.6640
770+ $0.3015 $232.1550
990+ $0.2922 $289.2780
1,325+ $0.2622 $347.4150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,486 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess