EN
  • EN
  • DE

VLF4018AT-4R7M1R3-1

Part No VLF4018AT-4R7M1R3-1
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors,Coils,Chokes
Family Fixed Inductors
Manufacturer TDK Corporation
Win Source Part Number 408164-VLF4018AT-4R7M1R3-1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VLF4018AT-4R7M1R3-1 CAD Model

Description

The VLF4018AT-4R7M1R3-1 is a wire-wound inductor manufactured by TDK Corporation as part of their VLF series. These inductors are engineered for power supply circuits in compact electronic devices, prioritizing size and efficient power handling. The '4R7M' indicates an inductance value of 4.7µH with a certain tolerance. '1R3-1' most likely specifies the rated current or a version number.

Applications:

  • DC-DC converters in portable electronics: Commonly used in smartphones, tablets, and wearable devices due to their compact size and efficiency.
  • Power management circuits: Provides voltage regulation and ripple filtering in power supplies.
  • High-frequency power inductor applications: Suitable for high-efficiency, small-form-factor power supplies.
  • Noise filtering: Reduces electromagnetic interference (EMI) in sensitive circuits.

Features:

  • Miniature Size: Compact dimensions optimized for space-constrained designs.
  • Magnetically Shielded: Minimizes electromagnetic interference.
  • High Current Capability: Capable of handling significant current levels for its size.
  • Excellent Inductance Stability: Maintains consistent inductance across temperature and frequency variations.
  • RoHS Compliant: Lead-free construction.

Benefits:

  • Reduced Board Space: Enables smaller and more compact device designs.
  • Minimized EMI: Improves the reliability and performance of surrounding circuits.
  • Efficient Power Conversion: Enhances energy efficiency in DC-DC converters.
  • Stable Performance: Offers consistent and reliable operation in various conditions.
  • Environmentally Friendly: Complies with environmental regulations regarding lead content.

Specifications:

The VLF4018AT-4R7M1R3-1 has an inductance of 4.7µH. Its approximate dimensions are 4.0mm x 4.0mm x 1.8mm. It is designed for reflow soldering. It has a shielded construction. The rated current and DC resistance are specific to this part number and detailed in the TDK datasheet. The operating temperature range is also specified in the datasheet.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 110NH 150MA 2.7OHM SMD
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess