EN
  • EN
  • DE

VLF3210NT-2R2M1R2

Part No VLF3210NT-2R2M1R2
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors,Coils,Chokes
Family Fixed Inductors
Manufacturer TDK Corporation
Win Source Part Number 408150-VLF3210NT-2R2M1R2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VLF3210NT-2R2M1R2 CAD Model

Description

The VLF3210NT-2R2M1R2 is a shielded power inductor manufactured by TDK Corporation. It's designed for use in power supply circuits, DC-DC converters, and other applications requiring efficient energy storage and filtering. Its compact size and shielded construction are ideal for space-constrained and noise-sensitive applications.

Applications

      
  • DC-DC converters
  •   
  • Power supplies for portable devices
  •   
  • Noise filtering
  •   
  • Buck converters
  •   
  • Boost converters

Features

      
  • Shielded construction for low EMI
  •   
  • Small size: 3.2 x 2.5 x 1.0 mm
  •   
  • Low DC resistance
  •   
  • High current handling capability
  •   
  • Operating temperature range: -40°C to +105°C (including self-temperature rise)

Benefits

      
  • Reduced electromagnetic interference
  •   
  • Space-saving design
  •   
  • Improved power efficiency
  •   
  • Stable performance
  •   
  • Reliable operation

Additional Details

The VLF3210NT-2R2M1R2 has an inductance value of 2.2 μH with a tolerance of ±20%. The typical DC resistance is 0.12 Ohms, contributing to its high efficiency. The rated current is 1.2A. Designed for surface mount technology (SMT) assembly, it is compatible with automated manufacturing processes. The shielded construction effectively minimizes electromagnetic interference (EMI), making it suitable for sensitive electronic devices. Proper reflow soldering techniques should be followed during assembly. This inductor is RoHS compliant, adhering to environmental standards.

You May Also Be Interested in

Pulse
FIXED IND 27NH 1A 110 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 3.3NH 1A 50 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 10UH 5A 25 MOHM TH
Need more? Email Us
Pulse
CLOSED MAGNETIC CIRCUIT TYPEMOLD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
FIXED IND 150NH 10A 6.8 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess