EN
  • EN
  • DE

VLF3012AT-4R7MR7

Part No VLF3012AT-4R7MR7
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2009+
Reference case SMD
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 721102-VLF3012AT-4R7MR7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VLF3012AT-4R7MR7 CAD Model

Description

The VLF3012AT-4R7MR7 is a TDK Corporation power inductor, specifically designed for use in compact electronic devices. Part of the VLF series, this shielded inductor is known for its small size, low profile, and excellent performance in DC-DC converters and power management circuits. The shielding helps to minimize electromagnetic interference (EMI), making it suitable for use in sensitive applications.

Applications:

  • DC-DC Converters: Used in step-up (boost), step-down (buck), and buck-boost converters to store energy and filter noise.
  • Power Management Circuits: Integrated into power management units (PMUs) to regulate voltage and current.
  • Mobile Devices: Suitable for use in smartphones, tablets, and other portable devices due to its small size and efficiency.
  • Wearable Electronics: Ideal for smartwatches, fitness trackers, and other wearable devices where space is limited.
  • Audio Equipment: Used in audio amplifiers and other audio circuits for filtering and noise reduction.

Features:

  • Shielded Construction: Minimizes electromagnetic interference (EMI).
  • Small Size and Low Profile: Allows for high-density mounting on PCBs.
  • Low DC Resistance (DCR): Reduces power loss and improves efficiency.
  • High Saturation Current: Can handle high current levels without significant performance degradation.
  • Excellent Temperature Stability: Maintains consistent performance over a wide temperature range.

Benefits:

  • Reduced EMI: Shielding helps prevent interference with other components in the system.
  • Space-Saving Design: Small size and low profile allow for use in compact electronic devices.
  • Improved Efficiency: Low DCR minimizes power dissipation, increasing overall efficiency.
  • High Performance: High saturation current enables efficient energy storage and filtering.
  • Reliable Operation: Excellent temperature stability ensures consistent performance under varying conditions.

Additional Details:

The VLF3012AT-4R7MR7 has an inductance value of 4.7μH (4R7). The dimensions of the component are approximately 3.0 x 1.2 mm. Key specifications include the saturation current (Isat) and the rated current (Irms). The saturation current indicates the current level at which the inductance starts to drop significantly, while the rated current represents the maximum continuous current the inductor can handle without overheating. Consult the TDK datasheet for detailed electrical characteristics, application notes, and soldering recommendations. Proper PCB layout and soldering techniques are crucial for achieving optimal performance and reliability.

You May Also Be Interested in

Shenzhen Cjiang Microelectronics Technology Co., Ltd.
4.1A 1uH ±20% 5A 26mΩ Magnetic Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.0646
Aipu Micro Technology
12A 1uH ±20% 7.4mΩ 15A Molded Inductor SMD,7x6.6mm Fixed Inductors RoHS
Lowest to $0.0784
Fangcheng Electronics (Dongguan) Co., Ltd.
6A 47uH ±20% 63mΩ 7A Molded Inductor SMD,13.7x12.8mm Fixed Inductors RoHS
Lowest to $0.8651
Shenzhen HongyeX Electronics Co., Ltd.
200mA 33nH ±5% 800mΩ 0402 Fixed Inductors RoHS
Lowest to $0.0051
MINGSTAR ELECTRONIC CORP.
4A 47uH ±20% 110mΩ SMD,12.3x12.3mm Fixed Inductors RoHS
Lowest to $0.3968
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
1.3A 47uH ±20% 1.5A 260mΩ Magnetic Shielded Inductor SMD,6x6mm Fixed Inductors RoHS
Lowest to $0.0637
Guangdong Fenghua Advanced Technology
100uH ±10% High-frequency inductor 1210 Fixed Inductors RoHS
Lowest to $0.0646
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
12A 2.2uH ±20% 18A 7mΩ Molded Inductor SMD,11.5x10mm Fixed Inductors RoHS
Lowest to $0.2495
Shenzhen HongyeX Electronics Co., Ltd.
300mA 2nH 200mΩ Multilayer inductor 0402 Fixed Inductors RoHS
Lowest to $0.0029

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1605 $57.7800
880+ $0.1317 $115.8960
1,355+ $0.1282 $173.7110
1,870+ $0.1236 $231.1320
2,430+ $0.1190 $289.1700
3,230+ $0.1074 $346.9020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess