EN
  • EN
  • DE

VLCF4028T-2R7N1R8-2

Part No VLCF4028T-2R7N1R8-2
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description FIXED IND 2.7UH 1.89A 49 MOHM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Ferrite
Inductance 2.7μH
Tolerance ±30%
Current Rating 1.89A
Current - Saturation 1.89A
DC Resistance (DCR) 49 mOhm Max
Temperature Range - Operating -40°C to 105°C
Frequency - Test 100kHz
Mounting SMD (SMT)
Height - Seated (Max) 0.110" (2.80mm)
Win Source Part Number 112489-VLCF4028T-2R7N1R8-2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VLCF4028T-2R7N1R8-2 CAD Model

Description

The VLCF4028T-2R7N1R8-2 is a wire-wound inductor manufactured by TDK Corporation. This inductor is designed for power supply circuits in compact electronic devices, requiring a balance of small size and robust performance. It is part of the VLCF series, known for its shielded construction and good electrical characteristics. The '2' at the end of the part number might indicate a specific revision or sub-type with slightly modified characteristics.

Applications:

  • DC-DC converters in portable devices
  • Power supplies for smartphones, tablets, and wearables
  • Point-of-Load (POL) converters
  • Buck and boost converters

Features:

  • Compact size: 4.0 x 4.0 x 2.8 mm
  • Inductance: 2.7 μH
  • High rated current capability
  • Shielded construction for reduced EMI
  • Low DC resistance (DCR)

Benefits:

  • Saves space in compact electronic devices.
  • Offers efficient power conversion due to low DCR.
  • Reduces electromagnetic interference, ensuring stable operation of surrounding circuits.
  • Provides stable inductance over a wide range of operating conditions.
  • Contributes to the overall reliability of the application.
  • Enhanced efficiency and reduced heat generation in power circuits.

Technical Specifications:

  • Inductance: 2.7 μH ±30%
  • DC Resistance (DCR): 0.018 Ω (typical)
  • Rated Current: 1.8 A
  • Saturation Current: 3.4 A
  • Operating Temperature Range: -40°C to +125°C (including self-temperature rise)
  • Self-Resonant Frequency (SRF): 60 MHz (typical)

The VLCF4028T-2R7N1R8-2 inductor's shielded structure effectively contains the magnetic field, which reduces interference with other nearby components. Its minimal DC resistance lowers power losses, thus improving power supply efficiency. The high rated current ensures stable functionality even under high load scenarios. This inductor is RoHS compliant, signifying that it adheres to regulations restricting the use of hazardous substances.

To maximize performance, following the manufacturer's suggested circuit layout and design principles is critical. The TDK datasheet for the VLCF4028T-2R7N1R8-2 contains comprehensive details about the component’s features and usage guidelines. Reviewing this data is important for guaranteeing proper setup and extending the lifespan of the inductor.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 220NH 8.5A 8 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 70UH 3A 52 MOHM TH
Need more? Email Us
Pulse
FIXED IND 680UH 850MA 1.5 OHM TH
Need more? Email Us
Pulse
FIXED IND 15UH 1.6A 55 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 27NH 1A 110 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 35.6UH 5A 23 MOHM TH
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5569 $58.4745
255+ $0.4571 $116.5605
395+ $0.4428 $174.9060
540+ $0.4285 $231.3900
700+ $0.4142 $289.9400
935+ $0.3714 $347.2590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,460 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess