EN
  • EN
  • DE

VLCF4020T-100MR85-PF

Part No VLCF4020T-100MR85-PF
Manufacturer TDK Corporation
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2008+
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 716964-VLCF4020T-100MR85-PF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VLCF4020T-100MR85-PF CAD Model

Description

The VLCF4020T-100MR85-PF is a wire-wound power inductor manufactured by TDK Corporation. It is designed for use in power supply circuits, offering high inductance and low DC resistance in a compact form factor. This inductor is well-suited for a variety of applications requiring efficient power conversion and filtering.

Applications

  • DC-DC Converters: Used in step-up (boost), step-down (buck), and inverting converters.
  • Power Supplies: Filtering and energy storage in power supplies for various electronic devices.
  • LED Lighting: Power management and filtering in LED driver circuits.
  • Portable Devices: Power regulation in smartphones, tablets, and other portable electronics.
  • Automotive Electronics: Power conversion in automotive systems, such as infotainment and engine control.

Features

  • Wire-Wound Construction: Provides high inductance and excellent current handling capabilities.
  • Low DC Resistance (DCR): Minimizes power losses and improves efficiency.
  • Compact Size: Small footprint for space-constrained applications.
  • High Saturation Current: Withstands high current levels without significant inductance drop.
  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances (RoHS) directive.

Benefits

  • Efficient Power Conversion: Minimizes power losses in power supply circuits.
  • Stable Inductance: Provides consistent performance over a wide range of operating conditions.
  • Reduced EMI: Minimizes electromagnetic interference with other components.
  • Space Saving: Compact size allows for high-density circuit designs.
  • Reliable Performance: Designed for robust and reliable operation in demanding environments.

Additional Details

The VLCF4020T-100MR85-PF inductor has specific electrical parameters, including inductance value (10µH), tolerance, saturation current, and DC resistance, as specified in the TDK datasheet. It also has a rated current, which is the maximum continuous current the inductor can handle without exceeding a specified temperature rise. The self-resonant frequency (SRF) is another important parameter, indicating the frequency at which the inductor's impedance is at its maximum. Exceeding this frequency can reduce the inductor's effectiveness.

The physical dimensions of the inductor are 4.0mm x 4.0mm x 2.0mm. TDK provides detailed application notes and simulation models to help engineers optimize the inductor's performance in various circuit designs. This inductor is typically used in conjunction with other components, such as capacitors and integrated circuits, to create complete power supply solutions. Proper thermal management is crucial to prevent overheating and ensure long-term reliability.

You May Also Be Interested in

Samsung
Lowest to $6.5223
Analog Devices Inc.
Lowest to $1.9566
Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
STMicroelectronics
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
Mini-Circuits
RF Transformer
Lowest to $5.7750

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess