EN
  • EN
  • DE

TSL1315RA-470K3R4-PF

Part No TSL1315RA-470K3R4-PF
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description FIXED IND 47UH 3.4A 52 MOHM TH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging AMMO PACKAGE
Status Obsolete(EOL)
Inductance 47μH
Tolerance ±10%
Current Rating 3.4A
Current - Saturation 5.7A
DC Resistance (DCR) 52 mOhm Max
Q @ Freq 50 @ 2.52MHz
Frequency - Self Resonant 5.6MHz
Temperature Range - Operating -20°C to 85°C
Frequency - Test 1kHz
Mounting Through Hole
Height - Seated (Max) 0.669" (17.00mm)
Win Source Part Number 122971-TSL1315RA-470K3R4-PF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSL1315RA-470K3R4-PF CAD Model

Description

The TSL1315RA-470K3R4-PF is a shielded power inductor manufactured by TDK Corporation. It is designed to provide efficient power conversion in a compact size, making it ideal for a variety of applications where space is at a premium.

Applications:

  • DC-DC Converters: Used in step-up (boost), step-down (buck), and buck-boost converters for voltage regulation in various electronic devices.
  • Power Supplies: Incorporated in power supplies for a wide range of electronic devices, ensuring stable and efficient power delivery.
  • Portable Electronics: Found in smartphones, tablets, laptops, and other portable devices to manage power effectively.
  • LED Lighting: Used in LED drivers to provide consistent current and voltage for optimal LED performance.
  • Automotive Electronics: Utilized in automotive systems, including power management and control systems.

Features:

  • Shielded Construction: Minimizes electromagnetic interference (EMI) for improved performance.
  • High Current Capacity: Designed to handle high current levels without saturating.
  • Compact Size: Small footprint allows for use in space-constrained applications.
  • Low DC Resistance (DCR): Reduces power loss and improves efficiency.
  • Excellent Temperature Stability: Maintains stable performance over a wide temperature range.

Benefits:

  • Improved Efficiency: Low DC resistance contributes to higher power conversion efficiency, minimizing heat generation.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, ensuring stable operation of nearby components.
  • Space Saving: Compact size allows for smaller and more efficient designs, maximizing board space.
  • Reliable Performance: Excellent temperature stability ensures consistent performance under varying operating conditions.
  • High Current Handling: Suitable for applications requiring high current levels.

Additional Details:

The TSL1315RA series from TDK is known for its robust design and reliable performance in power management applications. The TSL1315RA-470K3R4-PF has an inductance of 47µH (implied from 470). The 'K' denotes a tolerance of ±10%. The '3R4' most likely refers to a specific testing frequency or impedance characteristic of the inductor. The datasheet from TDK is crucial for specifying inductance tolerance, saturation current, and other important parameters to guarantee optimal performance and dependability in the application. The 'PF' suffix likely indicates the packaging type, often related to automated assembly.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 10UH 5A 25 MOHM TH
Need more? Email Us
Pulse
FIXED IND 4.7UH 13.6A 13.5 MOHM
Need more? Email Us
Pulse
FIXED IND 220UH 1.5A 420 MOHM TH
Need more? Email Us
Pulse
FIXED IND 7.8UH 7.5A 18 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 680UH 850MA 1.5 OHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 150NH 10A 6.8 MOHM SMD
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess