EN
  • EN
  • DE

VLF10140T-6R4M4R3-A

Part No VLF10140T-6R4M4R3-A
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors,Coils,Chokes
Family Fixed Inductors
Manufacturer TDK Corporation
Win Source Part Number 408127-VLF10140T-6R4M4R3-A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VLF10140T-6R4M4R3-A CAD Model

Description

The VLF10140T-6R4M4R3-A is a shielded power inductor manufactured by TDK Corporation. It is designed for applications requiring high efficiency and low EMI in a compact package. Its robust construction allows it to handle significant current while maintaining stable performance.

Applications

  • DC-DC converters
  • Power supplies for consumer electronics
  • Voltage regulators
  • Point-of-Load (POL) converters
  • Automotive electronics

Features

  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • High Current Capability: Handles high current loads efficiently.
  • Low DC Resistance (DCR): Minimizes power loss.
  • Compact Size: Suitable for space-constrained applications.
  • Operating Temperature Range: Wide temperature range for diverse environments.

Benefits

  • Improved Efficiency: Low DCR reduces power loss, improving overall system efficiency.
  • Reduced EMI: Shielded construction minimizes interference with surrounding components.
  • Space Saving: Compact size allows for smaller and more densely packed designs.
  • Reliable Performance: Stable inductance and current handling capabilities ensure consistent operation.
  • Versatile Applications: Suitable for a wide range of power supply and voltage regulation applications.

Technical Specifications

The VLF10140T-6R4M4R3-A has an inductance of 6.4 μH with a tolerance of ±20%. Its rated current is 4.3 A, and it features a low DC resistance (DCR) to minimize power losses. The saturation current is also 4.3A. The component's shielded construction helps to reduce electromagnetic interference (EMI). This inductor operates within a temperature range of -40°C to +125°C, making it suitable for a variety of environments. TDK employs advanced materials and manufacturing techniques to ensure high reliability and performance in demanding applications. The compact footprint of the VLF10140T-6R4M4R3-A enables designers to create more compact and efficient power supply circuits.

The VLF10140T series from TDK is designed for use in a wide range of power inductor applications, particularly those that require high current handling and a compact form factor. Its construction helps to minimize electromagnetic interference (EMI), making it suitable for sensitive electronic devices. Its robust design and reliable performance make it an excellent choice for various power supply and voltage regulation needs.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 15UH 1.6A 55 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
FIXED IND 680UH 850MA 1.5 OHM TH
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
FIXED IND 10UH 5A 25 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 70UH 3A 52 MOHM TH
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess