EN
  • EN
  • DE

TS0505ANA-209

Part No TS0505ANA-209
Manufacturer TDK Corporation
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Win Source Part Number 380928-TS0505ANA-209
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS0505ANA-209 CAD Model

Description

The TDK TS0505ANA-209 is an isolated DC-DC converter designed for various industrial applications. These converters provide a stable and isolated power source, critical for protecting sensitive circuitry and ensuring reliable operation in harsh environments. It is manufactured by TDK Corporation, a well-known and respected manufacturer of electronic components.

Applications

  • Industrial Automation Systems
  • Test and Measurement Equipment
  • Telecommunications Equipment
  • Medical Devices
  • Isolated Power Supplies

Features

  • Isolation Voltage: Provides a high isolation voltage (typically around 3kVDC or higher) between the input and output, protecting the load from voltage spikes and ground loops.
  • Wide Input Voltage Range: Accepts a wide range of input voltages, offering flexibility in system design.
  • Regulated Output Voltage: Delivers a stable and precise output voltage, ensuring consistent performance of connected devices.
  • Short Circuit Protection: Includes short circuit protection to prevent damage to the converter and connected circuitry in case of a fault.
  • Overload Protection: Equipped with overload protection, limiting the output current to a safe level to prevent overheating and component failure.
  • High Efficiency: Offers high energy conversion efficiency, minimizing power loss and heat generation.
  • Compact Size: Available in a compact package, ideal for space-constrained applications.
  • RoHS Compliant: Compliant with RoHS standards, ensuring environmental friendliness.

Benefits

  • Enhanced Safety: High isolation voltage ensures operator and equipment safety by preventing hazardous voltages from reaching the user.
  • Improved Reliability: Robust protection features, such as short circuit and overload protection, enhance the reliability and longevity of the system.
  • Stable Performance: Regulated output voltage guarantees consistent performance of connected devices, regardless of input voltage fluctuations.
  • Reduced Noise: Isolation minimizes noise and interference in sensitive circuits, resulting in cleaner and more accurate signals.
  • Simplified Design: Wide input voltage range and compact size simplify system design and integration.
  • Compliance: RoHS compliance ensures adherence to environmental regulations.

The TS0505ANA-209 is designed for applications requiring a reliable, isolated DC-DC power supply. Its combination of high isolation voltage, wide input voltage range, and robust protection features makes it an excellent choice for demanding industrial environments. Further details such as specific input voltage range, output voltage, and isolation voltage ratings can typically be found on the TDK website or in the product datasheet.

You May Also Be Interested in

NVIDIA
Lowest to $6.5292
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $1.5860
EPCOS (TDK)
Need more? Email Us
IXYS
Need more? Email Us
Atmel
Need more? Email Us
STMicroelectronics
Need more? Email Us
Broadcom Limited
Lowest to $8.2363
STMicroelectronics
STANDARD TRIACS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess