EN
  • EN
  • DE

TFM252010GHM-2R2M-T01

Part No TFM252010GHM-2R2M-T01
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors,Coils,Chokes
Family Fixed Inductors
Manufacturer TDK Corporation
Win Source Part Number 216890-TFM252010GHM-2R2M-T01
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TFM252010GHM-2R2M-T01 CAD Model

Description

The TFM252010GHM-2R2M-T01 is a metal alloy power inductor manufactured by TDK Corporation. This inductor is designed for power management applications where high efficiency, small size, and reliable performance are critical. The GHM series uses a specific alloy composition optimized for these requirements.

Applications

  • Smartphones: Power management circuits in smartphones.
  • Tablets: Used in DC-DC converters within tablets.
  • Wearable Devices: Power supplies for smartwatches and fitness trackers.
  • SSDs (Solid State Drives): Voltage regulation in SSD power circuits.
  • Portable Electronics: General power management in other portable devices.

Features

  • Compact Size: 2520 (2.5 x 2.0 mm) footprint.
  • Low DC Resistance: Minimizes power losses and maximizes efficiency.
  • Inductance: 2.2 µH (2R2M).
  • Metal Alloy Core (GHM Series): Excellent saturation characteristics and inductance stability.
  • High Efficiency: Optimized for high-efficiency power conversion.

Benefits

  • Space Saving: The small size enables compact designs in portable devices.
  • Increased Efficiency: Low DC resistance results in higher power conversion efficiency.
  • Stable Performance: The metal alloy core provides stable inductance under varying current and temperature conditions.
  • Reliable Operation: High saturation current allows for reliable operation even under heavy loads.
  • Extended Battery Life: Lower power losses contribute to longer battery life in portable devices.

Additional Details

The TFM252010GHM-2R2M-T01 is compliant with RoHS standards. The manufacturer's datasheet contains detailed electrical specifications, including saturation current, rated current, and operating temperature range. The GHM series indicates specific materials and construction optimized for efficiency and performance. The 'T01' likely indicates specific termination style or packaging.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess