EN
  • EN
  • DE

TCM1210-350-2P-T000

Part No TCM1210-350-2P-T000
Manufacturer TDK Corporation
Catalog Common Mode Chokes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters
Family Common Mode Chokes
Manufacturer TDK Corporation
Win Source Part Number 215392-TCM1210-350-2P-T000
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TCM1210-350-2P-T000 CAD Model

Description

The TCM1210-350-2P-T000 is a common mode choke manufactured by TDK Corporation, primarily used for suppressing common mode noise in electronic circuits. It is particularly effective at reducing unwanted electromagnetic interference (EMI) and radio frequency interference (RFI), leading to better signal quality and improved performance of electronic devices. Its compact form factor makes it suitable for dense circuit board layouts.

Applications:

  • Common mode noise filtering for USB data lines
  • EMI suppression in HDMI connections
  • Noise reduction in LVDS (Low-Voltage Differential Signaling) circuits
  • Suppression of common mode currents in power supplies
  • Filtering noise in audio signal paths
  • Noise suppression in automotive electronics

Features:

  • Small size (1210 package): Ideal for space-constrained applications.
  • High common mode impedance: Offers effective attenuation of common mode noise.
  • Low differential mode impedance: Minimizes signal distortion in differential pairs.
  • Excellent EMI suppression: Reduces electromagnetic interference.
  • Surface mount technology (SMT): Facilitates automated assembly.
  • RoHS compliant: Environmentally friendly, lead-free construction.
  • Stable performance over temperature: Ensures reliable operation in various environments.

Benefits:

  • Improved signal integrity: Reduces noise and signal degradation.
  • Enhanced system reliability: Prevents noise-related malfunctions.
  • Reduced EMI emissions: Helps meet regulatory compliance requirements.
  • Simplified design: Easy to integrate into existing circuit designs.
  • Cost-effective solution: Provides effective noise suppression at a reasonable cost.

Additional Details:

The TCM1210-350-2P-T000’s performance is characterized by its impedance versus frequency curve, which is typically provided in the TDK datasheet. Key parameters include the common mode impedance at specific frequencies, the DC resistance (DCR), and the rated current. The choke is designed for surface mounting and can be easily integrated into automated assembly processes. The '350' likely corresponds to the impedance value at a specific frequency, while '2P' probably indicates it is designed for 2 lines or circuits. Always refer to the official TDK datasheet for detailed specifications, performance characteristics, and recommended soldering profiles.

You May Also Be Interested in

TDK Corporation
CMC 100MA 2LN 300 OHM SMD / 2 Line Common Mode Choke Surface Mount 300 Ohms @ 100 MHz 100mA DCR 2.5Ohm (Typ)
Need more? Email Us
Sumida America Components Inc.
CMC 2.5A 2LN 300 OHM SMD / 2 Line Common Mode Choke Surface Mount 300 Ohms @ 160 MHz 2.5A DCR 120mOhm (Typ)
Lowest to $0.7819
Schaffner EMC Inc.
CMC 47MH 600MA 2LN TH / 47 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 600mA DCR 1.3Ohm (Typ)
Lowest to $2.3911
Murata Electronics North America
Need more? Email Us
Bourns Inc.
CMC 100UH 500MA 2LN SMD
Lowest to $1.8908
Bourns Inc.
CMC 11UH 500MA 2LN SMD
Lowest to $1.0956
Taiyo Yuden
Common Mode Choke Coil SMD Rc Typed
Need more? Email Us
Panasonic
CMC 100MA 2LN 35 OHM SMD
Lowest to $0.2226
Wurth Electronics Inc
COMMON MODE SMD LINE FILTER WE-SLM | CMC 470UH 400MA 2LN 2.2 KOHM SMD
Lowest to $2.4984

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess