EN
  • EN
  • DE

SZ05N50-TR

Part No SZ05N50-TR
Manufacturer TDK Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Win Source Part Number 350790-SZ05N50-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SZ05N50-TR CAD Model

Description

The SZ05N50-TR is a Power MOSFET from TDK Corporation, designed for high-efficiency power switching applications. This component is engineered to provide low on-resistance and fast switching speeds, making it suitable for use in various power conversion and control circuits.

Applications:

      
  • Switch Mode Power Supplies (SMPS)
  •   
  • Uninterruptible Power Supplies (UPS)
  •   
  • DC-DC Converters
  •   
  • Motor Control Circuits
  •   
  • Power Factor Correction (PFC) circuits

Features:

      
  • Low On-Resistance (RDS(on)): Minimizes conduction losses for higher efficiency.
  •   
  • Fast Switching Speed: Reduces switching losses in high-frequency applications.
  •   
  • High Avalanche Energy: Provides robust performance under transient conditions.
  •   
  • Integrated Gate Resistor: Simplifies design and reduces external components.
  •   
  • RoHS Compliant: Environmentally friendly, adhering to RoHS standards.
  •   
  • High Voltage Capability: Suitable for high voltage applications.

Benefits:

      
  • Improved Energy Efficiency: Low RDS(on) reduces power dissipation, resulting in higher energy efficiency.
  •   
  • Reduced Heat Dissipation: Lower power losses minimize heat generation, improving thermal performance.
  •   
  • Enhanced System Reliability: Robust design and high avalanche energy ensure reliable operation under demanding conditions.
  •   
  • Simplified Circuit Design: Integrated features reduce the need for external components, simplifying the design process.
  •   
  • Cost-Effective Solution: Optimized performance-to-cost ratio makes it a cost-effective choice for power applications.

Additional Details:

The SZ05N50-TR is typically characterized by its voltage rating, current rating, and RDS(on) value. It is crucial to consult the manufacturer's datasheet for detailed specifications, including gate charge, thermal resistance, and safe operating area. The datasheet will also provide recommended operating conditions and application notes to ensure optimal performance and reliability. This MOSFET is designed to operate within a specified temperature range and should be properly heatsinked if necessary to prevent overheating. Proper gate drive circuitry is also essential to achieve fast switching speeds and minimize switching losses. Consult the manufacturer's guidelines for recommended gate drive configurations.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
Hitachi, Ltd
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
Panjit
Lowest to $6.9300
SII Semiconductor Corporation
Lowest to $0.6537
STMicroelectronics
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess