EN
  • EN
  • DE

SPM6530T-4R7M-H

Part No SPM6530T-4R7M-H
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838601-SPM6530T-4R7M-H
Ultra Librarian 3D Model Ultra Librarian SPM6530T-4R7M-H CAD Model

Description

The SPM6530T-4R7M-H is a shielded power inductor from TDK Corporation, designed for use in DC-DC converters and other power supply applications where high efficiency and low electromagnetic interference (EMI) are essential. The shielded construction is designed to minimize radiated emissions, making it suitable for use in sensitive electronic equipment where noise reduction is critical. The compact size of the inductor allows for high-density mounting in space-constrained applications.

Applications:

  • DC-DC converters in portable devices
  • Power supplies for smartphones and tablets
  • LED lighting drivers
  • Point-of-Load (POL) regulators
  • Noise filtering in power lines
  • Automotive electronics

Features:

  • Shielded structure for low EMI
  • Compact 6.5 x 6.5 mm footprint with a height of 3.0 mm
  • Low DC resistance (DCR) for high efficiency
  • High current handling capability
  • Operating temperature range suitable for industrial applications
  • Surface Mount Technology (SMT) compatible
  • RoHS compliant

Benefits:

  • Reduced electromagnetic interference with surrounding components
  • Efficient power conversion due to low DCR
  • Smaller and lighter power supply designs
  • Reliable performance in harsh environments
  • Easy integration into automated manufacturing processes

Additional Details:

The SPM6530T-4R7M-H has an inductance value of 4.7 μH. The 'M' typically denotes an inductance tolerance of ±20%. The saturation current is a crucial parameter to consider; exceeding this value will cause the inductance to drop significantly, affecting the performance of the circuit. The 'H' suffix likely indicates a specific material composition or construction that provides enhanced performance or a different set of characteristics compared to other variants in the series. The shielded construction utilizes a magnetic material to encase the inductor core, thereby containing the magnetic field and reducing EMI. Refer to the TDK datasheet for detailed specifications, including saturation current, DC resistance, self-resonant frequency (SRF), and operating temperature range. Proper thermal management is crucial in high-current applications to prevent overheating and ensure reliable operation. This inductor is a key component for achieving efficient and stable power delivery in a wide range of electronic devices, especially in applications sensitive to electromagnetic noise.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 220NH 8.5A 8 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 35.6UH 5A 23 MOHM TH
Need more? Email Us
Pulse
FIXED IND 15UH 1.6A 55 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
FIXED IND 4.7UH 13.6A 13.5 MOHM
Need more? Email Us
Pulse
FIXED IND 27NH 1A 110 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
FIXED IND 7.8UH 7.5A 18 MOHM SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
385+ $0.1307 $50.3195
820+ $0.1224 $100.3680
1,270+ $0.1183 $150.2410
1,820+ $0.1100 $200.2000
2,365+ $0.1059 $250.4535
2,950+ $0.1018 $300.3100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,280 pieces
MOQ: 385 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess