EN
  • EN
  • DE

SLN6020T-3R3M1R9-MPF

Part No SLN6020T-3R3M1R9-MPF
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Category Inductors,Coils,Chokes
Family Fixed Inductors
Win Source Part Number 190545-SLN6020T-3R3M1R9-MPF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SLN6020T-3R3M1R9-MPF CAD Model

Description

The SLN6020T-3R3M1R9-MPF is a power inductor from TDK Corporation, designed for power management applications in a variety of electronic devices. Key features of this inductor include its shielded construction, which helps minimize electromagnetic interference (EMI), its compact size which allows for high-density mounting, and its ability to handle moderate current levels. This inductor is suitable for applications that require efficient power conversion and stable operation.

Applications

  • DC-DC Converters: Used in buck, boost, and buck-boost converters.
  • Power Supplies: Suitable for regulated power supplies in electronic devices.
  • Portable Electronics: Used in smartphones, tablets, and other battery-powered devices.
  • LED Lighting: Employed in LED driver circuits.
  • Automotive Applications: Can be used in automotive power management systems.

Features

  • Shielded Construction: Minimizes electromagnetic interference (EMI).
  • Compact Size: Allows for high-density mounting on circuit boards.
  • High Current Capability: Supports moderate current applications.
  • Low DC Resistance (DCR): Reduces power loss and improves efficiency.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.

Benefits

  • Reduced EMI: Shielded design minimizes noise and interference.
  • Space Saving: Compact size enables smaller and more efficient designs.
  • High Efficiency: Low DCR contributes to reduced power consumption.
  • Reliable Performance: Designed for stable operation in various environments.
  • Simplified Assembly: SMT design facilitates easy integration into automated production lines.

Additional Details

The SLN6020T-3R3M1R9-MPF inductor has an inductance value of 3.3μH, with a tolerance that typically falls around ±20%. The '1R9' marking most likely indicates a specific series or manufacturing characteristic, such as rated current or saturation current. It is designed for operation over a broad temperature range, usually from -40°C to +125°C. The inductor is RoHS compliant, meaning it is free from hazardous substances and meets environmental regulations. It is essential to implement adequate thermal management practices to ensure reliable performance, especially when operating under high current conditions. For optimal performance and longevity, always refer to the manufacturer's datasheet for detailed specifications, including saturation current, rated current, and DCR at different temperatures.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND
Need more? Email Us
Pulse
FIXED IND 15UH 1.6A 55 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 122UH 160MA 1.225 OHM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 4.7UH 13.6A 13.5 MOHM
Need more? Email Us
Pulse
FIXED IND 400NH 14A 7.73MOHM SMD
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess