EN
  • EN
  • DE

SLN6020T-1R0M3R4-MPF

Part No SLN6020T-1R0M3R4-MPF
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Category Inductors,Coils,Chokes
Family Fixed Inductors
Win Source Part Number 190542-SLN6020T-1R0M3R4-MPF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SLN6020T-1R0M3R4-MPF CAD Model

Description

The SLN6020T-1R0M3R4-MPF is a power inductor produced by TDK Corporation. It is designed for use in a variety of power electronics applications, providing a balance of compact size, efficient energy storage, and reliable performance. The shielded construction helps to reduce electromagnetic interference, making it suitable for use in sensitive electronic environments.

Applications

  • DC-DC Converters: Used in buck, boost, and buck-boost converters.
  • Power Supplies: Suitable for regulated power supplies in electronic devices.
  • Portable Electronics: Used in smartphones, tablets, and other battery-powered devices.
  • LED Lighting: Employed in LED driver circuits.
  • Automotive Applications: Can be used in automotive power management systems.

Features

  • Shielded Construction: Minimizes electromagnetic interference (EMI).
  • Compact Size: Allows for high-density mounting on circuit boards.
  • High Current Capability: Supports high current applications.
  • Low DC Resistance (DCR): Reduces power loss and improves efficiency.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.

Benefits

  • Reduced EMI: Shielded design minimizes noise and interference.
  • Space Saving: Compact size enables smaller and more efficient designs.
  • High Efficiency: Low DCR contributes to reduced power consumption.
  • Reliable Performance: Designed for stable operation in various environments.
  • Simplified Assembly: SMT design facilitates easy integration into automated production lines.

Additional Details

The SLN6020T-1R0M3R4-MPF inductor has an inductance value of 1.0μH, with a tolerance that is typically ±20%. The '3R4' likely relates to specific series or manufacturing characteristic, such as rated current or saturation current. The inductor is designed to operate across a wide temperature range, commonly from -40°C to +125°C. It is RoHS compliant, meaning it is free from hazardous substances, making it suitable for environmentally conscious applications. Thermal management practices are important to maintain reliable operation, particularly under high current conditions. Always consult the manufacturer's datasheet for precise specifications, including saturation current, rated current, and DCR at different temperatures, to ensure optimal performance and component longevity.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 220UH 1.5A 420 MOHM TH
Need more? Email Us
Pulse
FIXED IND 15UH 1.6A 55 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
FIXED IND 7.8UH 7.5A 18 MOHM SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess