EN
  • EN
  • DE

SLF7028T-100M1R1-PF

Part No SLF7028T-100M1R1-PF
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description FIXED IND 10UH 1.1A 83 MOHM SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Not For New Designs
Type Wirewound
Material - Core Ferrite
Inductance 10μH
Tolerance ±20%
Current Rating 1.1A
DC Resistance (DCR) 83 mOhm
Temperature Range - Operating -20°C to 85°C
Frequency - Test 100kHz
Mounting SMD (SMT)
Height - Seated (Max) 0.118" (3.00mm)
Win Source Part Number 042653-SLF7028T-100M1R1-PF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SLF7028T-100M1R1-PF CAD Model

Description

The SLF7028T-100M1R1-PF is a shielded power inductor manufactured by TDK Corporation. It is designed for use in DC-DC converters and power supply circuits where a balance of inductance, current handling, and compact size is necessary.

Applications

  • DC-DC converters
  • Power supplies for portable devices
  • Tablet computers
  • Laptop computers
  • Solid state drives (SSDs)

Features

  • Shielded construction
  • Compact size: 7.0 x 7.0 x 2.8 mm
  • Inductance: 10 μH
  • Tolerance: ±20%
  • Rated Current: 1.1 A
  • DC Resistance (DCR): 0.39 Ω (typical)
  • Operating temperature range: -40°C to +105°C (Including self-temperature rise)

Benefits

  • High Efficiency: The relatively low DC resistance minimizes power loss, leading to improved efficiency in power conversion.
  • Compact Size: Enables miniaturization of electronic devices.
  • Shielded Construction: Reduces electromagnetic interference (EMI), enhancing the performance of surrounding circuits.
  • Stable Performance: Maintains stable electrical characteristics over a wide temperature range.
  • RoHS Compliant: Complies with environmental regulations.

Technical Specifications

The SLF7028T-100M1R1-PF inductor uses a ferrite core material to achieve the specified inductance. The shielded construction helps contain the magnetic field, reducing electromagnetic radiation. It is designed for surface mount reflow soldering. Care should be taken to adhere to TDK's recommended soldering profile during assembly. The component is supplied on tape and reel for automated pick and place manufacturing processes. The inductance is typically measured at 1 MHz.

You May Also Be Interested in

Pulse
FIXED IND 27NH 1A 110 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
FIXED IND 122UH 160MA 1.225 OHM
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
FIXED IND 15UH 1.6A 55 MOHM SMD
Need more? Email Us
Pulse
FIXED IND
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess