EN
  • EN
  • DE

SLF6045T-3R3N

Part No SLF6045T-3R3N
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case SMD
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 734455-SLF6045T-3R3N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SLF6045T-3R3N CAD Model

Description

The SLF6045T-3R3N is a shielded power inductor manufactured by TDK Corporation. This inductor is designed for use in power supply circuits and DC-DC converters, providing efficient energy storage and filtering capabilities. Its shielded construction minimizes electromagnetic interference (EMI), making it suitable for sensitive electronic applications. The 3.3µH inductance value is commonly used in various power management circuits.

Applications:

  • DC-DC Converters: Energy storage and filtering in buck, boost, and other DC-DC converter topologies.
  • Power Supplies: Input and output filtering in power supply circuits to reduce noise and ripple.
  • Voltage Regulators: Smoothing the output voltage and improving transient response.
  • Noise Filtering: Reducing electromagnetic interference (EMI) in electronic circuits.
  • Automotive Applications: Power management in automotive electronic systems.

Features:

  • Inductance: 3.3 µH (Microhenries)
  • Tolerance: ±30%
  • Saturation Current: [Value needs to be looked up based on datasheet. Example: 4.0A] (Current at which the inductance drops significantly)
  • Rated Current: [Value needs to be looked up based on datasheet. Example: 3.5A] (Maximum continuous current the inductor can handle)
  • DC Resistance (DCR): [Value needs to be looked up based on datasheet. Example: 0.035 Ohms] (Resistance of the inductor winding)
  • Package Size: 6.0 x 6.0 x 4.5 mm
  • Shielded Construction: Minimizes electromagnetic interference (EMI).
  • RoHS Compliant: Free from hazardous substances, meeting environmental regulations.

Benefits:

  • Efficient Energy Storage: Provides efficient energy storage in power supply circuits.
  • Low EMI: Shielded construction minimizes electromagnetic interference, reducing noise in sensitive circuits.
  • High Current Capability: Can handle significant current loads for power applications.
  • Compact Size: The 6.0 x 6.0 x 4.5 mm package is suitable for space-constrained applications.
  • Reliable Performance: TDK's reputation for quality ensures long-term reliability.

Technical Specifications: The SLF6045T-3R3N's saturation current and rated current are critical parameters for selecting the inductor for a specific application. The DC resistance (DCR) affects the inductor's power loss and efficiency. The operating temperature range is typically from -40°C to +125°C, making it suitable for various environmental conditions. The shielded construction ensures that the inductor's magnetic field is contained, minimizing interference with nearby components.

The TDK SLF6045T-3R3N shielded power inductor is a reliable and efficient solution for power supply and DC-DC converter applications. Its low EMI, high current capability, and compact size make it a popular choice among design engineers for various electronic devices.

You May Also Be Interested in

Guangdong Fenghua Advanced Technology
150mA 1uH ±20% 300mΩ Multilayer inductor 0603 Fixed Inductors RoHS
Lowest to $0.0141
Aipu Micro Technology
12A 1uH ±20% 7.4mΩ 15A Molded Inductor SMD,7x6.6mm Fixed Inductors RoHS
Lowest to $0.0784
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
2A 47uH ±20% 2.6A 230mΩ Molded Inductor SMD,7x6.6mm Fixed Inductors RoHS
Lowest to $0.1393
TAI-TECH Advanced Electronics
5.5A 4.7uH ±20% 10A 37mΩ SMD,7.3x6.6mm Fixed Inductors RoHS
Lowest to $0.1724
Guangdong Fenghua Advanced Technology
300mA 10nH ±5% 400mΩ 0603 Fixed Inductors RoHS
Lowest to $0.0127
Guangdong Fenghua Advanced Technology
4.7uH ±20% Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.1232
Fangcheng Electronics (Dongguan) Co., Ltd.
6A 47uH ±20% 63mΩ 7A Molded Inductor SMD,13.7x12.8mm Fixed Inductors RoHS
Lowest to $0.8651
Cenker Technology Group (Shenzhen) Co., Ltd.
2.7A 2.2uH ±20% 84mΩ 3.5A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.1071
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
3.5A 4.7uH ±20% 81mΩ 4A 1210 Fixed Inductors RoHS
Lowest to $0.2343

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1987 $58.6165
710+ $0.1629 $115.6590
1,095+ $0.1582 $173.2290
1,505+ $0.1536 $231.1680
1,955+ $0.1478 $288.9490
2,610+ $0.1328 $346.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess