EN
  • EN
  • DE

SLF12565T-470M2R4-H

Part No SLF12565T-470M2R4-H
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description FIXED IND 47UH 2.4A 57.8 MOHM / Inductor Power Shielded Wirewound 47uH 20% 1KHz Ferrite 2.8A 0.06936Ohm DCR Automotive T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Series SLF-H
Packaging Reel package
Type Wirewound
Material - Core Ferrite
Inductance 47μH
Tolerance ±20%
Current Rating 2.4A
Current - Saturation 2.4A
Shielding Shielded
DC Resistance (DCR) 69.36 mOhm Max
Ratings AEC-Q200
Operating Temperature Range -40°C ~ 125°C
Test Frequency 1kHz
Mounting SMD
Package Nonstandard
Dimension 0.492" L x 0.492" W (12.50mm x 12.50mm)
Height - Seated (Maximum) 0.270" (6.85mm)
Win Source Part Number 794522-SLF12565T-470M2R4-H
Popularity Medium
Supply and Demand Status Limited
Family Name SLF-H
Introduction Date August 03, 1999
ECCN EAR99
Country of Origin China, Philippines, United States of America
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian SLF12565T-470M2R4-H CAD Model

Description

The SLF12565T-470M2R4-H is a shielded power inductor from TDK Corporation, designed for high-efficiency power conversion in a variety of electronic devices. It features a ferrite core and is characterized by its low DC resistance and high current handling capabilities. The inductor's shielded construction minimizes electromagnetic interference (EMI), making it suitable for noise-sensitive applications.

Applications:

      
  • DC-DC Converters: Used in DC-DC converters for voltage regulation and power management in electronic devices.
  •   
  • Power Supplies: Employed in power supplies for computers, servers, and industrial equipment.
  •   
  • Voltage Regulators: Integrated into voltage regulators for providing stable and efficient power delivery.
  •   
  • LED Lighting: Applied in LED drivers for efficient and stable current control.
  •   
  • Automotive Electronics: Used in automotive power systems for various electronic control units (ECUs).

Features:

      
  • Inductance: Has an inductance value of 47 µH (microhenries).
  •   
  • Tolerance: Features an inductance tolerance of ±20%.
  •   
  • Saturation Current: Designed with a saturation current rating of 2.4A.
  •   
  • DC Resistance (DCR): Exhibits a low DC resistance, minimizing power losses and improving efficiency.
  •   
  • Shielded Construction: Shielded construction reduces electromagnetic interference (EMI).
  •   
  • Ferrite Core: Uses a ferrite core material for high permeability and low core losses.
  •   
  • Surface Mount Device (SMD): Available in a surface mount package for automated assembly.

Benefits:

      
  • High Efficiency: Low DC resistance minimizes power losses, improving overall system efficiency.
  •   
  • Low EMI: Shielded construction reduces electromagnetic interference, ensuring stable operation in noise-sensitive environments.
  •   
  • High Current Handling: Capable of handling high current loads, making it suitable for demanding power applications.
  •   
  • Compact Design: Surface mount package allows for compact and space-saving designs.
  •   
  • Reliable Performance: Ferrite core provides stable and reliable performance over a wide range of operating conditions.

Additional Details:

The SLF12565T-470M2R4-H typically operates over a temperature range of -40°C to +125°C. The specific dimensions of the component are designed to fit within standard surface mount assembly processes. It is essential to consult the datasheet for detailed electrical characteristics, thermal performance, and recommended PCB layout guidelines to ensure proper integration and optimal performance in the target application.

You May Also Be Interested in

Pulse
FIXED IND 150NH 10A 6.8 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 3.3NH 1A 50 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 4.7UH 13.6A 13.5 MOHM
Need more? Email Us
Pulse
FIXED IND
Need more? Email Us
Pulse
FIXED IND 70UH 3A 52 MOHM TH
Need more? Email Us
Pulse
FIXED IND 15UH 1.6A 55 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 55UH 7A 17 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess