EN
  • EN
  • DE

SLF10145T-150M2R2-2

Part No SLF10145T-150M2R2-2
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Category Inductors,Coils,Chokes
Family Fixed Inductors
Win Source Part Number 190420-SLF10145T-150M2R2-2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SLF10145T-150M2R2-2 CAD Model

Description

The SLF10145T-150M2R2-2 is a shielded power inductor manufactured by TDK Corporation, part of the SLF10145T series. These inductors are known for their compact design, high inductance values, and robust current handling capabilities. This specific inductor is well-suited for various power management applications where space is a constraint and efficient energy storage is essential.

Applications

      
  • DC-DC Converters
  •   
  • Power Supplies for Portable Electronics
  •   
  • LED Lighting Applications
  •   
  • Buck and Boost Converters
  •   
  • Voltage Regulators

Features

      
  • Shielded Construction: Effectively minimizes electromagnetic interference (EMI).
  •   
  • High Inductance Value: 15µH, suitable for various power conversion stages.
  •   
  • Compact Size: 10.0 x 10.0 x 4.5 mm, facilitating integration in small devices.
  •   
  • High Current Handling: Supports a rated current of 2.2A.
  •   
  • Low DC Resistance: Minimizes power loss and maximizes efficiency.
  •   
  • Operating Temperature Range: -40°C to +125°C (including self-temperature rise).

Benefits

      
  • Reduced EMI: The shielded construction reduces electromagnetic emissions, preventing interference with other nearby components and improving overall system stability.
  •   
  • Increased Efficiency: Low DC resistance minimizes power dissipation, leading to improved energy efficiency.
  •   
  • Space Saving: The compact size allows for integration into densely packed circuit boards.
  •   
  • Reliable Performance: Designed for robust and reliable performance even in demanding environments.
  •   
  • Stable Inductance: Offers stable inductance characteristics over a wide range of temperatures and frequencies.

Additional Details

The SLF10145T-150M2R2-2 employs a ferrite core material optimized for low core losses and high saturation current. Its terminals are lead-free and RoHS compliant, adhering to environmental regulations. The inductor is designed to operate at high switching frequencies, making it suitable for modern power supply designs. It is crucial to consult the product datasheet for detailed information on saturation current, self-resonant frequency, and temperature derating curves for optimal application.

You May Also Be Interested in

Pulse
FIXED IND 122UH 160MA 1.225 OHM
Need more? Email Us
Pulse
FIXED IND 35.6UH 5A 23 MOHM TH
Need more? Email Us
Pulse
FIXED IND 10UH 5A 25 MOHM TH
Need more? Email Us
Pulse
FIXED IND
Need more? Email Us
Pulse
FIXED IND 220UH 1.5A 420 MOHM TH
Need more? Email Us
Pulse
FIXED IND 7.8UH 7.5A 18 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 3.3NH 1A 50 MOHM SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess