EN
  • EN
  • DE

SL1215-102KR51-PF

Part No SL1215-102KR51-PF
Manufacturer TDK Corporation
Catalog Fixed Inductors
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr TDK Corporation
Series SL
Package Tray
Product Status Obsolete
Type Wirewound
Inductance 1 mH
Tolerance ±10%
Current Rating (Amps) 510 mA
Current - Saturation (Isat) 1.1A
Shielding Unshielded
DC Resistance (DCR) 960mOhm Max
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case Radial, Vertical Cylinder (Open)
Dimension 0.472" Dia (12.00mm)
Height - Seated (Max) 0.591" (15.00mm)
Other Names SL1215102KR51PF,-SL1215-102KR51,445-3798
Standard Package 300
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.4000
Win Source Part Number 1272708-SL1215-102KR51-PF
Ultra Librarian 3D Model Ultra Librarian SL1215-102KR51-PF CAD Model

Description

The SL1215-102KR51-PF is a shielded power inductor manufactured by TDK Corporation, designed for high-efficiency power conversion in a variety of applications. This inductor features a compact design and robust construction, making it suitable for use in demanding environments. It provides stable inductance and low DC resistance, essential for efficient power management.

Applications:

  • DC-DC Converters: Used in step-up (boost), step-down (buck), and flyback converters.
  • Power Supplies: Suitable for use in regulated power supplies for various electronic devices.
  • LED Lighting: Used in LED drivers to provide stable and efficient power to LEDs.
  • Automotive Electronics: Employed in automotive power circuits for reliable performance.
  • Industrial Equipment: Used in power supplies and control circuits for industrial machinery.

Features:

  • Shielded Construction: Minimizes electromagnetic interference (EMI) for cleaner operation.
  • Compact Size: 12.5 x 12.5 x 15mm dimensions for space-saving designs.
  • Low DC Resistance (DCR): Reduces power losses and improves overall efficiency.
  • High Current Capacity: Handles high current without saturation, ensuring stable performance.
  • Excellent Inductance Stability: Maintains inductance value over a wide range of temperatures.
  • Robust Construction: Provides high reliability and durability in demanding environments.

Benefits:

  • Improved Power Efficiency: The low DCR minimizes power dissipation, leading to higher efficiency.
  • Reduced EMI Noise: The shielded construction effectively reduces electromagnetic interference.
  • Smaller Footprint: The compact size allows for greater component density on the PCB.
  • Enhanced Reliability: Stable inductance ensures consistent performance over time and temperature.
  • Stable Operation: Maintains inductance over varying temperatures and currents, leading to stable power circuit performance.

Additional Details:

The SL1215-102KR51-PF inductor has an inductance value of 1000μH (102 indicated in the part number). It's designed for high-frequency operation, making it suitable for modern DC-DC converters. The shielded construction ensures minimal EMI, which is critical in sensitive electronic devices and automotive applications. TDK's advanced materials and manufacturing techniques guarantee high reliability and consistent performance under various conditions. It is RoHS compliant.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 27NH 1A 110 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 3.3NH 1A 50 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 150NH 10A 6.8 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 400NH 14A 7.73MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 122UH 160MA 1.225 OHM
Need more? Email Us
Pulse
FIXED IND 15UH 1.6A 55 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 680UH 850MA 1.5 OHM TH
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess