EN
  • EN
  • DE

SD1614T5-A1

Part No SD1614T5-A1
Manufacturer TDK Corporation
Catalog Alarms, Buzzers, and Sirens
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Audio Products>Alarms, Buzzers, and Sirens
Mfr TDK Corporation
Series SD
Package Bulk
Input Type Zero-Peak Signal
Voltage - Rated 5 V
Voltage Range 3 ~ 6V
Frequency 2.048kHz
Technology Magnetic
Sound Pressure Level (SPL) 85dB @ 5V, 10cm
Current - Supply 80mA
Port Location Top
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Panel Mount, Flange
Termination PC Pins
Dimension 0.630" Dia (16.00mm)
Height - Seated (Max) 0.551" (14.00mm)
Other Names 445-175286
Standard Package 480
MSL Level Not Applicable
ECCN EAR99
HTSUS 8531.80.9041
Win Source Part Number 1314326-SD1614T5-A1
Ultra Librarian 3D Model Ultra Librarian SD1614T5-A1 CAD Model

Description

The SD1614T5-A1 is an audio product in the alarms, buzzers, and sirens category. It is a part of the SD series and has a termination of PC pins.

  • Manufacturer: TDK Corporation
  • Series: SD
  • Termination: PC Pins
  • Package: Bulk
  • Height (Seated): 0.551 inches
  • Standard Package: 480
  • Voltage Rating: 5 volts
  • Technology: Magnetic
  • Frequency: 2.048kHz
  • Input Type: Zero-Peak Signal
  • Current Supply: 80mA
  • Voltage Range: 3 to 6 volts
  • Port Location: Top
  • Driver Circuitry: Not Specified
  • Operating Mode: Not Specified
  • Duration: Not Mentioned
  • Mounting Type: Panel Mount with Flange
  • Operating Temperature: -40°C to 85°C
  • Dimension: 0.630 inches in diameter or 16.00mm
  • Sound Pressure Level (SPL): 85dB @ 5 volts, 10cm
  • Win Source Part Number: 1314326-SD1614T5-A1

You May Also Be Interested in

Omron
BUZZER PIEZO 26X20MM PNL MNT
Need more? Email Us
Mallory Sonalert Products Inc.
BUZZER PIEZO 12V 13.8MM TH
Need more? Email Us
CUI Inc.
BUZZER MAGNETIC 5V 0.34X0.34 SMD
Need more? Email Us
PUI Audio, Inc.
BUZZER MAGNETIC 3.6V 7.5X7.5 SMD
Lowest to $8.3571
Omron
BUZZER PIEZO 6V 26X20MM PNL MNT
Need more? Email Us
Omron
BUZZER PIEZO 6V 26X20MM PNL MNT
Need more? Email Us
Omron
BUZZER PIEZO 6V 24X18MM PNL MNT
Need more? Email Us
Omron
BUZZER PIEZO 0.9X 0.7 PNL MNT
Need more? Email Us
Omron
BUZZER PIEZO 0.9X 0.7 PNL MNT
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess