EN
  • EN
  • DE

SAD-025-TR

Part No SAD-025-TR
Manufacturer TDK Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Win Source Part Number 312415-SAD-025-TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAD-025-TR CAD Model

Description

The SAD-025-TR is a common mode choke manufactured by TDK Corporation, designed to suppress common mode noise in electronic circuits. Common mode noise is a type of electromagnetic interference (EMI) that appears simultaneously on multiple conductors with respect to a common reference point, such as ground. This noise can disrupt the operation of sensitive electronic equipment and compromise signal integrity. The "-TR" suffix generally indicates that the part is supplied in tape and reel packaging, suitable for automated assembly.

Applications:

  • Suppression of common mode noise in USB and other data interfaces
  • Filtering of noise in power supply lines
  • EMI reduction in data communication systems
  • Noise suppression in audio and video equipment
  • Automotive electronics applications for noise filtering

Features:

  • Common Mode Choke Design: Specifically designed to attenuate common mode noise while minimizing the impact on differential signals.
  • Compact Size: Allows for easy integration into space-constrained applications.
  • High Impedance to Common Mode Noise: Presents a high impedance path to common mode currents, effectively blocking them.
  • Low Impedance to Differential Signals: Minimally affects the desired differential signals, preserving signal integrity.
  • Tape and Reel Packaging: Supplied on tape and reel for automated pick-and-place assembly.
  • Specific Inductance Value: Offers a defined inductance value optimized for common mode noise suppression (consult datasheet for precise value).
  • Specific Current Rating: Designed to handle a specified amount of current without saturation (consult datasheet for precise value).

Benefits:

  • Effective Noise Suppression: Reduces common mode noise, leading to improved signal quality and system performance.
  • Improved Signal Integrity: Maintains the integrity of differential signals, ensuring accurate data transmission.
  • Enhanced System Reliability: Minimizes the risk of malfunctions caused by noise interference.
  • Automated Assembly: Tape and reel packaging facilitates efficient automated assembly.
  • Compliance with EMC Standards: Helps meet electromagnetic compatibility (EMC) regulatory requirements.

Additional Details:

The SAD-025-TR common mode choke is often used in USB interfaces to prevent external noise from interfering with data transmission. It is also employed in power supply lines to filter out common mode noise generated by switching power supplies. Selecting the appropriate common mode choke involves considering key parameters such as the inductance value, impedance characteristics, current rating, and operating frequency range. Always refer to the TDK datasheet for detailed specifications and application guidance.

Important considerations include the insertion loss (the amount of signal attenuation caused by the choke), the differential mode impedance (the impedance presented to differential signals), and the physical dimensions and mounting style. Proper grounding and shielding techniques should be implemented to optimize noise suppression effectiveness. Using an incorrectly specified or improperly installed common mode choke can result in inadequate noise suppression or signal degradation.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.4255 $67.2765
7+ $18.4003 $128.8021
10+ $17.8251 $178.2510
14+ $17.2499 $241.4986
18+ $16.6759 $300.1662
24+ $14.9503 $358.8072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess