EN
  • EN
  • DE

RLF12545T-5R6N4R4-A

Part No RLF12545T-5R6N4R4-A
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Category Inductors,Coils,Chokes
Family Fixed Inductors
Win Source Part Number 183307-RLF12545T-5R6N4R4-A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RLF12545T-5R6N4R4-A CAD Model

Description

The RLF12545T-5R6N4R4-A is a wound ferrite power inductor manufactured by TDK Corporation. It belongs to the RLF series known for their compact size and high efficiency in power supply applications. The 'A' suffix likely signifies a specific variation in packaging or performance characteristics.

Applications

      
  • DC-DC converters
  •   
  • Power supplies for portable devices
  •   
  • Voltage regulators
  •   
  • LED lighting drivers
  •   
  • Point-of-Load (POL) modules

Features

      
  • Wound ferrite core construction
  •   
  • High current handling capability
  •   
  • Low DC resistance (DCR)
  •   
  • Shielded construction for low EMI
  •   
  • Compact footprint

Benefits

      
  • High efficiency power conversion due to low DCR
  •   
  • Reduced electromagnetic interference for stable operation
  •   
  • Space-saving design for miniaturized devices
  •   
  • Consistent performance over temperature variations
  •   
  • Reliable operation in power supply applications

Specifications

The RLF12545T-5R6N4R4-A features an inductance of 5.6μH. Its DC resistance is very low which enhances efficiency. The saturation current rating is designed to be high, indicating the amount of DC current the inductor can handle before its inductance drops significantly. It has a compact size of 12.5mm x 12.5mm x 4.5mm. The typical operating temperature range is between -40°C and +85°C.

TDK's RLF series inductors provide designers with a wide selection of inductance values and current ratings, enabling them to optimize power supply circuits for efficiency and performance. The RLF12545T-5R6N4R4-A is particularly suited for applications where low EMI and space efficiency are essential.

You May Also Be Interested in

Pulse
FIXED IND 400NH 14A 7.73MOHM SMD
Need more? Email Us
Pulse
FIXED IND 220NH 8.5A 8 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 680UH 850MA 1.5 OHM TH
Need more? Email Us
Pulse
FIXED IND 10UH 5A 25 MOHM TH
Need more? Email Us
Pulse
FIXED IND 220UH 1.5A 420 MOHM TH
Need more? Email Us
Pulse
FIXED IND 150NH 10A 6.8 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 122UH 160MA 1.225 OHM
Need more? Email Us
Pulse
FIXED IND
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess