EN
  • EN
  • DE

RLF10160T-151MR90-D1

Part No RLF10160T-151MR90-D1
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Category Inductors,Coils,Chokes
Family Fixed Inductors
Win Source Part Number 183300-RLF10160T-151MR90-D1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RLF10160T-151MR90-D1 CAD Model

Description

The RLF10160T-151MR90-D1 is a shielded power inductor manufactured by TDK Corporation. It is designed for use in a wide range of power supply circuits, including DC-DC converters and power management systems in portable devices, consumer electronics, and industrial equipment. This inductor is characterized by its high inductance, low DC resistance, and excellent current handling capabilities. The shielded construction minimizes electromagnetic interference (EMI), making it suitable for sensitive electronic environments.

Applications:

  • DC-DC Converters: Used for voltage regulation and power conversion.
  • Power Management Systems: Integrated into systems controlling power distribution.
  • Portable Devices: Supplies power efficiently in smartphones and tablets.
  • Consumer Electronics: Found in TVs, audio equipment, and other electronic devices.
  • Industrial Equipment: Used in power supplies for automation and control systems.

Features:

  • Shielded Construction: Minimizes electromagnetic interference (EMI).
  • High Inductance: Provides effective energy storage and filtering.
  • Low DC Resistance: Reduces power loss and improves efficiency.
  • High Current Capacity: Handles significant current levels without saturation.
  • Compact Size: Allows for integration into space-constrained designs.

Benefits:

  • Reduced EMI: Shielded design prevents interference with other electronic components.
  • Improved Efficiency: Low DC resistance minimizes power loss and heat generation.
  • Stable Performance: High inductance ensures consistent operation under varying loads.
  • Compact Design: Small size allows for use in portable and miniaturized devices.
  • Reliable Operation: TDK's quality ensures dependable performance in demanding applications.

Additional Details:

The RLF10160T-151MR90-D1 power inductor from TDK Corporation is designed to provide efficient and reliable performance in various power supply applications. Its shielded construction effectively reduces electromagnetic interference, making it suitable for use in sensitive electronic devices. The high inductance and low DC resistance contribute to improved energy storage and reduced power loss, enhancing the overall efficiency of the circuit. The compact size allows for integration into space-constrained designs, making it a versatile choice for modern electronic devices. TDK's commitment to quality ensures that this inductor delivers consistent and dependable performance, meeting the stringent requirements of demanding power management systems. The inductor's robust construction and stable electrical characteristics make it an ideal component for both consumer and industrial applications requiring reliable power conversion and filtering.

You May Also Be Interested in

MINGSTAR ELECTRONIC CORP.
4A 47uH ±20% 110mΩ SMD,12.3x12.3mm Fixed Inductors RoHS
Lowest to $0.3968
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
3.5A 4.7uH ±20% 81mΩ 4A 1210 Fixed Inductors RoHS
Lowest to $0.2343
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
1.3A 47uH ±20% 1.5A 260mΩ Magnetic Shielded Inductor SMD,6x6mm Fixed Inductors RoHS
Lowest to $0.0637
Cenker Technology Group (Shenzhen) Co., Ltd.
2.7A 2.2uH ±20% 84mΩ 3.5A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.1071
Aipu Micro Technology
1.6A 4.7uH ±20% 160mΩ 2A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.1173
YJYCOIN
3A 4.7uH ±20% 3.5A 30mΩ Magnetic Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.1047
Shenzhen Shunxiangnuo Electronics Co., Ltd.
370mA 1mH ±20% 2.71Ω 600mA SMD,8x8mm Fixed Inductors RoHS
Lowest to $0.1907
Shenzhen HongyeX Electronics Co., Ltd.
300mA 2nH 200mΩ Multilayer inductor 0402 Fixed Inductors RoHS
Lowest to $0.0029
Shenzhen Shunxiangnuo Electronics Co., Ltd.
2.5A 100uH ±20% 3A 200mΩ Molded Inductor SMD,13.8x12.6mm Fixed Inductors RoHS
Lowest to $0.4903

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9141 $63.3128
18+ $6.4934 $116.8812
28+ $6.2913 $176.1564
38+ $6.0880 $231.3440
50+ $5.8847 $294.2350
66+ $5.2760 $348.2160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,190 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess