EN
  • EN
  • DE

QVC811171RT-2045

Part No QVC811171RT-2045
Manufacturer TDK Corporation
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Win Source Part Number 286658-QVC811171RT-2045
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian QVC811171RT-2045 CAD Model

Description

The QVC811171RT-2045 is a common mode choke manufactured by TDK Corporation. Common mode chokes are used to suppress common mode noise, which is a type of electromagnetic interference (EMI) that can disrupt the operation of electronic devices. By filtering out this noise, the QVC811171RT-2045 helps ensure electromagnetic compatibility (EMC) and improves signal integrity.

Applications

  • USB Interfaces: Filters common mode noise on USB data lines to improve data transmission reliability.
  • LAN/Ethernet Connections: Reduces noise on Ethernet cables for enhanced network performance.
  • Power Lines: Suppresses noise from power lines, preventing interference with other electronic devices.
  • Signal Lines: Filters common mode noise from signal lines within electronic devices to improve signal quality.
  • Automotive Electronics: Used in automotive systems to reduce noise and ensure reliable operation of electronic components.

Features

  • High Common Mode Impedance: Provides effective suppression of common mode noise.
  • Low Differential Mode Impedance: Minimizes signal attenuation of differential mode signals.
  • Compact Size: Allows for easy integration into various electronic devices and PCBs.
  • High Reliability: Ensures stable performance over a wide range of operating conditions.
  • RoHS Compliant: Meets environmental regulations regarding hazardous substances.

Benefits

  • Improved EMC Performance: Reduces electromagnetic interference, ensuring compliance with regulatory standards.
  • Enhanced Signal Integrity: Filters noise from signal lines, improving signal quality and reliability.
  • Reduced Noise Emissions: Minimizes noise emitted from electronic devices, preventing interference with other devices.
  • Increased System Reliability: Protects sensitive electronic components from noise and interference.
  • Simplified Design: Facilitates easier integration into electronic circuits.

Additional Details

While specific technical specifications can vary, typical parameters for TDK's QVC series common mode chokes include:

  • Inductance Range: Generally ranging from microhenries (µH) to millihenries (mH).
  • Rated Current: Designed to handle currents from a few hundred milliamperes (mA) to several amperes (A).
  • DC Resistance (DCR): Typically low to minimize power loss.
  • Operating Temperature Range: Commonly -40°C to +85°C or higher.
  • Termination Style: Usually Surface Mount Technology (SMT) for easy PCB assembly.

Refer to the official TDK datasheet for the QVC811171RT-2045 for precise specifications.

You May Also Be Interested in

Intel
Need more? Email Us
Qualcomm
Lowest to $6.5223
Infineon Technologies
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
Eon Silicon Solution
Need more? Email Us
Qualcomm
Need more? Email Us
Nortel Networks
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess