EN
  • EN
  • DE

PC44PQ35/35Z-12

Part No PC44PQ35/35Z-12
Manufacturer TDK Corporation
Catalog Ferrite Cores
Description FERRITE CORE FOR SW PWR 2PC SET / Uncoated PC44 Ferrite Core PQ Type 1.382" (35.10mm) Length 1.024" (26.00mm) Width Diameter 1.368" (34.75mm) Height
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Magnetics - Transformer, Inductor Components>Ferrite Cores
Mfr TDK Corporation
Package Tray
Core Type PQ
Supplier Device Package PQ 35 x 35
Material PC44
Tolerance ±25%
Gap Ungapped
Core Factor (ΣI/A) mm<sup>-1</sup> 0.448
Effective Length (le) mm 87.9
Effective Area (Ae) mm2 196
Effective Magnetic Volume (Ve) mm3 17300
Finish Uncoated
Height 1.368" (34.75mm)
Length 1.382" (35.10mm)
Width 1.024" (26.00mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.90.9630
Other Names PC44PQ35/35Z-12-N,445-175089
Standard Package 70
Win Source Part Number 1205493-PC44PQ35/35Z-12
Ultra Librarian 3D Model Ultra Librarian PC44PQ35/35Z-12 CAD Model

Description

The PC44PQ35/35Z-12 is a ferrite core for magnetics - transformer and inductor components.

  • Core Type: PQ
  • Coating: Uncoated
  • Supplier Device Package: PQ 35 x 35
  • Material: PC44
  • Effective Length: 87.9mm
  • Effective Area: 196mm²
  • Core Factor (ΣI/A): 0.448 mm⁻¹

You May Also Be Interested in

EPCOS (TDK)
Uncoated N27 Ferrite Core E Type 2.559" (65.00mm) Length 1.079" (27.40mm) Width Diameter 1.291" (32.80mm) Height
Need more? Email Us
EPCOS (TDK)
Uncoated N27 Ferrite Core E Type 1.654" (42.00mm) Length 0.787" (20.00mm) Width Diameter 0.835" (21.20mm) Height
Need more? Email Us
EPCOS (TDK)
Uncoated N87 Ferrite Core ETD Type 1.205" (30.60mm) Length 0.386" (9.80mm) Width Diameter 0.630" (16.00mm) Height
Need more? Email Us
EPCOS (TDK)
Uncoated N87 Ferrite Core E Type 0.630" (16.00mm) Length 0.185" (4.70mm) Width Diameter 0.323" (8.20mm) Height
Need more? Email Us
Ferroxcube
Uncoated 3C90 Ferrite Core PM Type Length Width Diameter 0.768" (19.50mm) Height
Need more? Email Us
EPCOS (TDK)
Uncoated N27 Ferrite Core ETD Type 1.724" (43.80mm) Length 0.598" (15.20mm) Width Diameter 0.886" (22.50mm) Height
Need more? Email Us
EPCOS (TDK)
Uncoated N27 Ferrite Core E Type 1.260" (32.00mm) Length 0.374" (9.50mm) Width Diameter 0.646" (16.40mm) Height
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE CORE E 78 SET
Need more? Email Us
EPCOS (TDK)
Uncoated N87 Ferrite Core ETD Type 1.339" (34.00mm) Length 0.433" (11.00mm) Width Diameter 0.689" (17.50mm) Height
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess