EN
  • EN
  • DE

PAQ100S48-1R8

Part No PAQ100S48-1R8
Manufacturer TDK Corporation
Catalog Board Mount Modules
Description DC-DC Converters, Power module type, Output: 45W, 1.8V, Isolated type
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Module
Current - Output 1 25 A
Efficiency 84 %
Features OCP, OVP
Height 8.382 mm
Isolation Voltage 1.5 kV
Length 36.83 mm
Max Input Voltage 76 V
Maximum Operating Temperature 85 °C
Max Output Current 25 A
Max Power Dissipation 45 W
Min Input Voltage 36 V
Min Operating Temperature -40 °C
Mount Through Hole
Number of Outputs 1
Number of Pins 8
Output Current 25 A
Output Power 45 W
Output Voltage 1.8 V
RoHS Compliant
Voltage - Output 1 1.8 V
Width 57.912 mm
Win Source Part Number 1083896-PAQ100S48-1R8
Categories Board Mount Modules
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PAQ100S48-1R8 CAD Model

Description

The TDK Corporation board mount module is a surface mount module that has an output voltage of 1.8 V.

  • Output Voltage: 1.8 V
  • Length: 36.83 mm
  • Height: 8.382 mm
  • Width: 57.912 mm
  • Number of Pins: 8
  • Number of Outputs: 1
  • Isolation Voltage: 1.5 kV
  • Maximum Input Voltage: 76 V
  • Features: OCP and OVP
  • Output Power: 45 W
  • Output Current: 25 A
  • Efficiency: 84%
  • RoHS Compliance: Yes
  • Maximum Operating Temperature: 85 °C
  • Market Status: Shortage

You May Also Be Interested in

Traco Power
Module DC-DC 12VIN 2-OUT 12V/-12V 0.416A/-0.416A 10W 6-Pin PDIP
Lowest to $84.9676
Cosel USA, Inc.
DC DC CONVERTER 5V / Isolated Module DC DC Converter 1 Output 5V 300mA 36V - 76V Input
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 12V 15W / Isolated Module DC DC Converter 1 Output 12V 1.3A 18V - 75V Input
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER 5V / Isolated Module DC DC Converter 1 Output 5V 4A 18V - 36V Input
Lowest to $167.8322
Flex Power Modules
DC DC CONVERTER 12V 264W / Intermediate Bus Converter, Digital DC DC Converter 1 Output 12V 22A 36V - 75V Input
Lowest to $150.6524
Texas Instruments
DC DC CONVERTER 3.3V 13A / Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 13A 10.8V - 13.2V Input
Need more? Email Us
Flex Power Modules
DC DC CONVERTER 12V 264W / Intermediate Bus Converter, Digital DC DC Converter 1 Output 12V 22A 36V - 75V Input
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER 5V 20W / Isolated Module DC DC Converter 1 Output 5V 4A 36V - 75V Input
Need more? Email Us
Recom Power
DC DC CONVERTER 15V 20W / Isolated Module DC DC Converter 1 Output 15V 1.33A 9V - 36V Input
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess