EN
  • EN
  • DE

NLV25T-2R2J-PFL

Part No NLV25T-2R2J-PFL
Manufacturer TDK Corporation
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0710+
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 715635-NLV25T-2R2J-PFL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NLV25T-2R2J-PFL CAD Model

Description

The NLV25T-2R2J-PFL is a wire-wound power inductor manufactured by TDK Corporation. This inductor is designed for use in power supply circuits and DC-DC converters. It features a small size, high inductance, and low DC resistance, making it suitable for various power management applications.

Applications:

  • DC-DC Converters: Used as a filter inductor in DC-DC converters for voltage regulation.
  • Power Supplies: Smoothing output voltage and current in power supply circuits.
  • Buck Converters: Energy storage and filtering in buck converter topologies.
  • Boost Converters: Energy storage and filtering in boost converter topologies.
  • Portable Devices: Power management in smartphones, tablets, and other portable devices.

Features:

  • Inductance: 2.2 µH (2R2).
  • Tolerance: ±5%.
  • High Current Capacity: Designed to handle high current levels without saturation.
  • Low DC Resistance: Minimizes power losses and improves efficiency.
  • Small Size: Compact size suitable for space-constrained applications.
  • Wire-Wound Construction: Provides high inductance and good electrical characteristics.
  • RoHS Compliant: Complies with RoHS environmental standards.

Benefits:

  • Efficient Power Conversion: Low DC resistance minimizes power losses, improving efficiency.
  • Compact Design: Small size allows for use in space-constrained applications.
  • Reliable Performance: Provides stable inductance and high current handling capability.
  • Good Filtering Characteristics: Effective at smoothing output voltage and current in power supply circuits.

Additional Details:

The NLV25T-2R2J-PFL inductor is constructed using a ferrite core and a wire winding. The ferrite core provides high permeability, which allows for a high inductance value in a small size. The wire winding is designed to minimize DC resistance, reducing power losses and improving efficiency. The inductor is available in a shielded construction to minimize electromagnetic interference (EMI). This inductor is a reliable and efficient solution for a wide range of power management applications.

You May Also Be Interested in

Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.2298 $58.5990
615+ $0.1883 $115.8045
950+ $0.1825 $173.3750
1,310+ $0.1767 $231.4770
1,690+ $0.1709 $288.8210
2,260+ $0.1536 $347.1360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,650 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess