EN
  • EN
  • DE

NLFC453232T-1R0M

Part No NLFC453232T-1R0M
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description For Power Line SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Win Source Part Number 1231685-NLFC453232T-1R0M
Manufacturer Homepage www.tdk.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NLFC453232T-1R0M CAD Model

Description

The NLFC453232T-1R0M is a Wire Wound Ferrite Chip Inductor manufactured by TDK Corporation. It's designed for use in power supply circuits, high-frequency circuits, and other applications where a small, high-performance inductor is required.

Applications

  • Power Supply Circuits: Used as filter inductors in DC-DC converters and other power supply applications.
  • High-Frequency Circuits: Used in RF circuits, impedance matching networks, and filters.
  • Noise Filtering: Suppresses noise in signal lines and power lines.
  • Wireless Communication Devices: Used in smartphones, tablets, and other wireless devices for impedance matching and filtering.
  • Audio Equipment: Used in audio amplifiers and filters to improve sound quality.

Features

  • Small Size: Compact 4.5 x 3.2 x 3.2 mm package size for space-constrained applications.
  • Wire Wound Construction: Provides high inductance and low DC resistance.
  • Ferrite Core: Offers high permeability and low core loss at high frequencies.
  • High Current Capability: Can handle relatively high currents without saturating.
  • Excellent Temperature Stability: Maintains stable performance over a wide temperature range.

Benefits

  • Space Saving: Small size allows for integration into compact electronic devices.
  • High Performance: Provides high inductance and low DC resistance for efficient power transfer.
  • Noise Suppression: Effectively suppresses noise in signal lines and power lines.
  • Stable Performance: Maintains stable performance over a wide temperature range.
  • Reliable Operation: Designed for reliable operation in various environments.

Technical Specifications

The NLFC453232T-1R0M has an inductance of 1.0 μH. The DC resistance (DCR) is typically 0.14 Ohms. The rated current is approximately 2.4A. The self-resonant frequency (SRF) is typically around 80 MHz. The operating temperature range is typically between -40°C and +125°C. The component is RoHS compliant. This inductor is suitable for reflow soldering. The core material is a high-performance ferrite material.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 68UH 130MA 2.86OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.5387 $67.6161
7+ $18.4939 $129.4573
10+ $17.9164 $179.1640
14+ $17.3377 $242.7278
18+ $16.7602 $301.6836
24+ $15.0266 $360.6384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess