EN
  • EN
  • DE

NLF453232T8R2K

Part No NLF453232T8R2K
Manufacturer TDK Corporation
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1082447-NLF453232T8R2K
Categories OEM Parts(M-N)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NLF453232T8R2K CAD Model

Description

The NLF453232T8R2K is a wound ferrite inductor from TDK Corporation, designed for general electronic circuits. It provides inductance with a relatively high Q factor, making it suitable for various high-frequency applications.

Applications

  • Power Supplies: Used for DC-DC conversion circuits, providing efficient energy storage and filtering.
  • High-Frequency Circuits: Employed in RF and wireless communication devices for impedance matching and filtering.
  • Noise Filtering: Effectively suppresses unwanted noise and electromagnetic interference (EMI) in electronic circuits.
  • Signal Processing: Utilized in signal processing circuits for tuning and filtering specific frequency bands.
  • Consumer Electronics: Found in devices like smartphones, tablets, and laptops for power management and signal conditioning.

Features

  • Wound Ferrite Core: Offers high inductance and excellent magnetic properties.
  • Compact Size: The 4.5 x 3.2 x 3.2 mm footprint allows for dense board population.
  • High Q Factor: Provides efficient energy storage and low losses at high frequencies.
  • Operating Temperature Range: Typically operates within a wide temperature range, ensuring reliability in various environments.
  • RoHS Compliant: Meets environmental standards for lead-free manufacturing.

Benefits

  • Efficient Power Conversion: Improves the efficiency of DC-DC converters, reducing energy waste.
  • Enhanced Signal Integrity: Minimizes signal distortion and noise in high-frequency circuits.
  • Reduced EMI: Effectively suppresses unwanted electromagnetic interference, improving overall system performance.
  • Compact Design: Allows for miniaturization of electronic devices, enabling smaller and lighter products.
  • Improved Reliability: Ensures stable performance and long lifespan in demanding applications.

Additional Details

The NLF453232T8R2K inductor features a nominal inductance of 8.2 μH and a high self-resonant frequency (SRF). Its construction involves winding a coil around a ferrite core, resulting in consistent electrical characteristics. It is designed for automated surface mount assembly using pick-and-place equipment and reflow soldering techniques. The part is commonly used in power management circuits for portable devices due to its compact size and high efficiency.

You May Also Be Interested in

Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Omron
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess