EN
  • EN
  • DE

NLCV32T-1R0M-EFR

Part No NLCV32T-1R0M-EFR
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description FIXED IND 1UH 1.7A 66 MOHM SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors
Estimated Pruduction Lead Time 13 Weeks
Features Unshielded Wirewound Inductor 66mOhm Max 1210 (3225 Metric)
Manufacturer TDK Corporation
Series NLCV-EF
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 1210 (3225 Metric)
Case / Package 1210
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.8000
Other Part Number NLCV32T-1R0M-EFR-ND, 445-16390-6, 445-16390-2, 445-16390-1
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929237-NLCV32T-1R0M-EFR
Ultra Librarian 3D Model Ultra Librarian NLCV32T-1R0M-EFR CAD Model

Description

The NLCV32T-1R0M-EFR is a wire-wound inductor manufactured by TDK Corporation. It is designed for use in power circuits, offering stable inductance and high current handling capabilities.

Applications:

  • DC-DC Converters: Used in step-up and step-down DC-DC converters to store and release energy.
  • Power Supply Circuits: Employed in power supplies to filter noise and regulate current.
  • Noise Filters: Acts as a filter to reduce electromagnetic interference (EMI) in electronic circuits.
  • Signal Processing Circuits: Used in signal processing circuits for impedance matching and filtering.

Features:

  • 1.0 μH Inductance: Provides an inductance value of 1.0 microhenry.
  • Wire-Wound Construction: Ensures high current handling and stable inductance.
  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • High Self-Resonant Frequency: Allows for operation at higher frequencies.
  • Small Size: Compact design for space-constrained applications.

Benefits:

  • Efficient Power Conversion: Helps to improve the efficiency of DC-DC converters.
  • Stable Performance: Provides stable inductance over a wide range of operating conditions.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference.
  • Compact Design: Allows for easy integration into small electronic devices.

The NLCV32T-1R0M-EFR inductor is designed to offer stable performance in demanding power circuit applications. Its wire-wound construction ensures high current handling, and its shielded design reduces electromagnetic interference, making it suitable for sensitive electronic environments. The compact size of the inductor facilitates its use in densely packed circuit boards. Its primary role is to improve the efficiency and reliability of power conversion and filtering circuits.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 110NH 150MA 2.7OHM SMD
Need more? Email Us
TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
620+ $0.0809 $50.1580
1,510+ $0.0664 $100.2640
2,335+ $0.0643 $150.1405
3,220+ $0.0622 $200.2840
4,155+ $0.0602 $250.1310
5,560+ $0.0540 $300.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,980 pieces
MOQ: 620 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess