EN
  • EN
  • DE

NLCV25T-1R0M-EFD

Part No NLCV25T-1R0M-EFD
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description FIXED IND 1UH 475MA 442 MOHM SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors
Estimated Pruduction Lead Time 13 Weeks
Features 1 µH Unshielded Wirewound Inductor 475 mA 442mOhm Max 1008 (2520 Metric)
Manufacturer TDK Corporation
Series NLCV-EFD
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 1008 (2520 Metric)
Case / Package 1008 (2520 Metric)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.8000
Other Part Number 445-181788-2, 445-181788-1, 445-181788-6, NLCV25T-1R0M-EFD-ND
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887408-NLCV25T-1R0M-EFD
Ultra Librarian 3D Model Ultra Librarian NLCV25T-1R0M-EFD CAD Model

Description

The NLCV25T-1R0M-EFD is a wire-wound inductor manufactured by TDK Corporation. These inductors are designed for use in various electronic circuits for filtering, impedance matching, and energy storage applications.

Applications:

  • Power Supplies: Used for filtering noise and smoothing DC voltage in power supply circuits.
  • RF Circuits: Employed in RF circuits for impedance matching and tuning.
  • DC-DC Converters: Used for energy storage and filtering in DC-DC converters.
  • EMI Filtering: Filters electromagnetic interference (EMI) in various electronic devices.
  • Signal Filtering: Used in signal filtering circuits to remove unwanted noise and signals.

Features:

  • 1.0µH Inductance: Provides an inductance value of 1.0 microhenry.
  • Wire-Wound Construction: Uses a wire-wound construction for high Q-factor and stable performance.
  • Surface Mount Package: Designed for surface mount assembly on PCBs.
  • Shielded Construction: Features a shielded construction to minimize electromagnetic interference.
  • High Current Handling: Capable of handling high current levels without saturation.

Benefits:

  • Effective Filtering: Provides effective filtering of noise and unwanted signals.
  • Stable Performance: Wire-wound construction ensures stable performance over a wide frequency range.
  • Low EMI: Shielded construction minimizes electromagnetic interference.
  • High Reliability: Provides reliable performance in demanding applications.
  • Compact Size: Small surface mount package enables use in space-constrained applications.

Additional Details:

The NLCV25T-1R0M-EFD inductor has specific specifications for DC resistance (DCR), saturation current, and self-resonant frequency (SRF). These parameters are critical for selecting the inductor for a specific application. The inductor is RoHS compliant and suitable for automated assembly processes. The operating temperature range is a key factor for reliability in harsh environments.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 70UH 3A 52 MOHM TH
Need more? Email Us
Pulse
FIXED IND 10UH 5A 25 MOHM TH
Need more? Email Us
Pulse
FIXED IND 400NH 14A 7.73MOHM SMD
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 220UH 1.5A 420 MOHM TH
Need more? Email Us
Pulse
CLOSED MAGNETIC CIRCUIT TYPEMOLD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
410+ $0.1226 $50.2660
995+ $0.1006 $100.0970
1,540+ $0.0975 $150.1500
2,125+ $0.0943 $200.3875
2,745+ $0.0912 $250.3440
3,670+ $0.0818 $300.2060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,330 pieces
MOQ: 410 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess