The NLC453232T-5R6K is a wound ferrite inductor manufactured by TDK Corporation. It is designed for use in power circuits where a specific inductance value is needed for efficient energy storage and filtering.
Applications:
- DC-DC converters
- Power supplies
- Noise filters for power lines
- Mobile devices
- Any electronic circuit requiring a 5.6uH inductance
Features:
- Inductance value of 5.6µH
- Small size (4.5mm x 3.2mm x 3.2mm)
- Wound ferrite core
- High current carrying capacity
- RoHS compliant
Benefits:
- Effective noise filtering for power lines
- Efficient energy storage
- Compact design for miniaturized electronics
- Reliable performance
- Environmentally friendly
Additional Details:
The NLC453232T-5R6K inductor employs a ferrite core, known for its high permeability and low core losses. The wound construction allows for achieving the desired inductance within a small volume. The '5R6K' indicates an inductance of 5.6µH with a tolerance of ±10%. The self-resonant frequency (SRF) will be higher for this lower inductance value, making it suitable for higher frequency switching. The rated current depends on temperature rise and must be accounted for in design considerations. It is a surface mount device compatible with automated assembly processes.